location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-3530DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC32302
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 10.9 kg
Warranty: 1 year
Long product name Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The long product name of Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, DURABrite Ultra, Scan/Copy/Fax, Duplex, 38ppm, 5760x1440dpi, 500sh, A4/Lgl, CIS, CR, USB 2.0, Fast Ethernet, 802.11b/g/n, 37dB(A), 17W, 10.9kg, White
More>>>
Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official description of Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust ans Flexible
Wi-Fi 4-in-1 with ADF for small offices with 6.3m LCD screen, dual paper trays and double-sided printing, scanning, copying and faxing.

The Epson WorkForce WF-3530DTWF has been designed to fit perfectly into small, busy office environments with its fast print speeds and duplex printing, scanning, copying and faxing. In addition, this model features dual 250-sheet paper trays, a 6.3cm LCD screen with intuitive control panel for easy menu navigation and Epson Connect.

Thanks to Epson's fast drying DURABrite Ultra Ink, business documents are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs. XL inks are ideal for high print volumes, offering up to a 50 percent lower cost-per-page than competitive lasers.

Business-quality printing at up to 15ppm for single-sided documents and 7.9ppm for double-sided documents, ensure work is delivered quickly and efficiently every time.

This device allows users to load up to 500 sheets of A4 plain paper via dual paper trays. It has a single-sheet rear-feed paper tray providing media flexibility, accepting varied paper types and thicknesses, such as card, envelopes and business cards. With a duplex ADF for multi-page scanning, copying and faxing, this printer provides everything a small office or workgroup needs in one compact device.

Epson Connect allows users to print wirelessly from smartphones and tablet PCs within the office and print from anywhere in the world by emailing documents directly to the printer's unique email address. The Remote Printer Driver offers more flexibility to print from a PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables users to store scanned documents directly in Cloud services. In addition the WF-3530DTWF is Apple AirPrint and Google Cloud print ready.

- Wi-Fi 4-in-1: Print, scan, copy and fax with ADF;
- Fast print speeds: Print up to 15 pages per minute;
- Flexible connectivity: Wi-Fi and Ethernet;
- Dual paper trays: Two 250-sheet capacity trays;
- Epson Connect: Freedom to print and scan anywhere.

Short summary description Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-3530DTWF, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, White

Long summary description Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-3530DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.9 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
5.7 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 5x7"
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, SDHC
Sound pressure level (printing)
37 dB
Mac compatibility
Yes
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
427 mm
Height
308 mm
Weight
10.9 kg
Packaging data
Package width
536 mm
Package depth
514 mm
Package height
396 mm
Package weight
13.7 kg
Packaging content
Bundled software
Epson Easy Photo Print Epson Event Manager Epson Fax Utility EpsonNet EasyInstall Presto! Page Manager 9
Other features
Networking features
Fast Ethernet
Wireless technology
Wi-Fi
Compatible operating systems
Mac OS 10.5.8+ Windows 8 Windows 7 Windows Vista Windows XP Windows XP x64
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Connectivity technology
Wired & Wireless
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:20
Uk has collected 1 expert review for Epson WorkForce WF-3530DTWF Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
pcpro.co.uk
Updated:
2013-08-05 17:28:20
Epson's giant WorkForce WF-3530DTWF looks every inch the business printer. The sturdy chassis has room for dual paper trays, each capable of holding 250 sheets. There's a built-in fax modem, Ethernet, 802.11n Wi-Fi, automatic duplexing and a 30-sheet ADF...
Bottom line A feature-packed office workhorse that sacrifices quality for low running costs and speed...
83%