location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson L300 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC27303
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson L300 inkjet printer Colour 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 33 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name Epson L300 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson L300 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1440 dpi, 33ppm/15ppm, USB 2.0, 10 W, 38 dB, 2.7 kg
More>>>
Epson L300 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson L300 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson L300

The Epson L300 is a single-function printer with integrated ink system, ideal for home offices and small offices, and features two extra bottles of black ink.

With Micro Piezo printhead technology and Epson genuine ink, you can easily print Epson-quality documents at an ultra-low-cost. In addition, the L300's 12 month (or 30,000 page) warranty and service support, provides peace of mind and help if you need it.

The purpose-built ink tank is fully integrated into the printer, so you can enjoy reliable colour printing without the mess or hassle often associated with non-genuine refills and third-party ink tank systems. The Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzle while fast print speeds of 9ppm can boost office productivity.

The L300 is simple to set-up and use compared to third-party ink tank systems: simply fill with the ink supplied, turn the printer on and prime the ink system. Now the L300 is ready to print.

The L300 offers affordable printing and a low-cost per-print. Each set of high-volume ink bottles can print up to 4,000 pages in black and 6,500 pages in colour, delivering an ultra-low cost per page for both black and colour printing.

The L300 has a 12 percent smaller footprint than previous models, and easily complements any work environment it is in.

Key Features

- Epson quality: Purpose-built, refillable ink tank
- Value for money: Ultra-low cost per page
- User-friendly: Hassle-free with simple set-up
- Compact design: 12% smaller than previous models
- Print for longer: Two extra black ink bottles

Short summary description Epson L300 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson L300 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson L300, Colour, 5760 x 1440 DPI, 4, A4, 33 ppm, Black

Long summary description Epson L300 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson L300 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson L300. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Product colour: Black

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
38 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1.2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
472 mm
Depth
222 mm
Height
130 mm
Weight
2.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:57:48
Uk has collected 2 expert reviews for Epson L300 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
México 1 distributor(s)