icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Epson logo

Epson WorkForce AL-C500DHN

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92857
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
1 year
Long product name Epson WorkForce AL-C500DHN:

AcuBrite, Duplex, 1200dpi, 4800RiT, 45ppm, 1800-sh, A4/LGL, 800 MHz, 512 MB, 22 ch x 5 ln LCD, USB 2.0, Gigabit Ethernet, CF, 59 dB, 1380W, 74.2kg, White

Epson WorkForce AL-C500DHN:

WorkForce AL-C500DHN
Quality at its Best
A cost effective, flexible solution for printing professional colour marketing material and daily documents with a high paper capacity of 1,800 sheets.

The WorkForce AL-C500DHN printer offers Epson's finest colour laser reproduction thanks to its wide colour gamut. With this affordable printer, companies can produce professional quality in-house marketing materials easily and affordably, as well as superior-colour office documents.

The 4,800 Resolution Improvement Technology (RiT), combined with Epson’s unique multi-screen printing technology, ensure the WorkForce AL-C500DHN produces eye-catching marketing materials and crisp, clear business documents.

The WorkForce AL-C500DHN provides printing speeds of up to 45 pages-per-minute in colour and monochrome, with high-capacity toner cartridges, high paper capacity, and a 120,000-page duty cycle. Even the most demanding of print jobs are handled effortlessly thanks to flexible media handling, the Print Job Arranger solution and an optional paper stapler/stacker.

The flexible and cost-effective WorkForce AL-C500DHN is ideal for companies that require up-to-date marketing materials on-demand. By printing documents and marketing materials in-house, such as brochures and leaflets, there's no risk of over-production or having excess documents with out-of-date information. As a consequence this will uplift return on investment analysis and help companies save both storage space and time.

- High-quality prints: 4,800 RiT, multi screen printing technology;
- Fast and reliable: 45ppm, duplex printing & 120,000 pages duty cycle;
- Print on demand: Produce professional in-house marketing materials;
- Peace of mind: Print job arranger, Universal driver.

Short summary description Epson WorkForce AL-C500DHN:

Epson WorkForce AL-C500DHN, Laser, Colour, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description Epson WorkForce AL-C500DHN:

Epson WorkForce AL-C500DHN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: White

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.