location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX37DNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB82021BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 24 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 800 MHz
  • - 27.7 kg
Warranty: 1 year
Long product name Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm :
The long product name of Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800MHz, 256MB, 600dpi, 24ppm, LCD (128 x 64), Gigabit Ethernet, USB 2.0, 27.7kg, Grey
More>>>
Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:
The official description of Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser CX37DNF offers one of best sets of specifications found in a multifunction colour laser catering for medium-to-large workgroups. It delivers outstanding cost per page, combined with a low initial investment. With regards to reliability, it is one of the best in its class and is so compact it can fit into any business environment.

Multifunctional:
The CX37DNF allows medium-to-large workgroups to print in A4 double-sided, plus copy and scan in colour and mono and offers fax functionality too.

Productive:
It also features an automatic document feeder as standard, while an additional paper tray as standard allows workgroups to save time by quickly and easily increasing paper capacity.

High-performance:
Users benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.

Easy integration:
Featuring PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DNF is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.

Low TCO:
Affordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.

Short summary description Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:
This short summary of the Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX37DNF, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX37DNF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Warm-up time
37 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
11 s
Time to first copy (colour, normal)
16 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Scan speed (colour)
24 ppm
Scan speed (black)
24 ppm
Image formats supported
JPG, TIF
Scan speed (ADF, A4)
20 ppm
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
220
Features
Maximum duty cycle *
120000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
10, C6, DL
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
SSL/TLS, IEEE802.1X, IP/Sec, TCP/IP: IPP, IPPS, LPR, FTP, WSD, Port9100, NetWare: Bindery Print Server, NDS Print Server, Remote Printer, AppleTalk
Network printing methods
IPv4, IPv6, SSL/TLS, IEEE802.1X, IP/Sec, TCP/IP: IPP, IPPS, LPR, FTP, WSD, Port9100, NetWare: Bindery Print Server, NDS Print Server, Remote Printer, AppleTalk
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Sound pressure level (printing)
53.5 dB
Sound power level (standby)
33 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display resolution
128 x 64 pixels
Power
Power consumption (average operating)
1100 W
Power consumption (PowerSave)
34 W
Power consumption (standby)
140 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
27.7 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
446.5 x 558 x 490 mm
Network ready
Yes
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Full duplex
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Energy saving mode
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)