location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX29NF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB74021BX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 28.6 kg
Long product name Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm :
The long product name of Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 DPI, Small Workgroup, Scan, Copy, Fax, 40.000 Pages per month, USB, Gigabit ethernet, 33,6 kbps, CPU: 533 MHz, LCD Display
More>>>
Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm:
The official description of Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson AcuLaser CX29NF

The AcuLaser CX29NF has been developed to help small businesses and workgroups become more efficient without breaking their budgets. Multiple users can quickly print large-volume jobs to a professional standard, as well as scan, copy and fax. Options enable you to customise your device to meet the specific requirements of your business.

Highly versatile: Consolidate printing, scanning, copying and faxing with a single device that has been designed to fit seamlessly into complex IT environments. Comes network-ready with numerous interfaces and emulations for easy integration, including Gigabit Ethernet, IPv6, Adobe PostScript 3 and PCL 5c/6.

High-quality results at speed: Increase the productivity of your business by printing and copying at high speeds of up to 23 pages per minute in both mono and colour, while ensuring your text and graphics documents are crisp and vibrant with a print resolution of up to 600 x 600dpi.

Tailor to your needs: You can choose from a variety of options to fit your business requirements. Make your printer even more productive with an additional 250-sheet paper tray to increase capacity to 500 sheets, while double-sided printing can cut paper use and costs by up to 50 percent. A high standard memory of 256MB can be increased by an additional 512MB to further boost performance.

Economical printing: The AcuLaser CX29NF offers great value for money and its ENERGY STAR-qualified reduced power consumption helps businesses to further reduce total cost of ownership and environmental impact.

- 4-in-1: Print, scan, copy and fax
- High-speed: Print and copy up to 23ppm
- High-quality results: Up to 600 x 600dpi resolution
- Increase capacity: Add an extra 250-sheet paper tray
- Network-ready: Share with multiple users

Short summary description Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm:
This short summary of the Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX29NF, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of Epson AcuLaser CX29NF Laser A4 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX29NF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Warm-up time
16 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Time to first copy (black, normal)
21 s
Time to first copy (colour, normal)
30 s
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
215 x 355 mm
Scan speed (colour)
8 ppm
Scan speed (black)
16 ppm
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Auto document feeder (ADF) output capacity
35 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
148 x 210 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
SNMP, HTTP, DHCP, BOOTP, DDNS, mDNS, SNTP, Ping, SMTP
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
20
Power
Power consumption (average operating)
1100 W
Power consumption (standby)
60 W
Power consumption (off)
35 W
Operational conditions
Operating relative humidity (H-H)
01
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
28.6 kg
Other features
Dimensions (WxDxH)
430 x 544 x 584 mm
Compatible operating systems
Mac OS 10.4+, Mac OS 10.5+, Mac OS 10.6+, Windows 7, Windows 7 x64, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Vista, Windows Vista x64, Windows XP, Windows XP x64
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan