location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2900N Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C2900N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB74001BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2900N Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 40000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 400 MHz
Long product name Epson AcuLaser C2900N Colour 600 x 600 DPI A4 :
The long product name of Epson AcuLaser C2900N Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 600 x 600dpi, 23ppm, 40000 pages, Ethernet, USB, 1100W, 400MHz, LCD Screen, White
More>>>
Epson AcuLaser C2900N Colour 600 x 600 DPI A4:
The official description of Epson AcuLaser C2900N Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AcuLaser C2900N has been developed to help small businesses and workgroups become more productive and efficient without breaking their budgets. Multiple users can quickly print large-volume jobs to a professional standard, while options mean you can customise your printer to meet the specific requirements of your business.

High-quality results at speed: Increase the productivity of your business by printing at high speeds of up to 23 pages per minute in both mono and colour, while ensuring your text and graphics documents are crisp and vibrant with a print resolution of up to 600 x 600dpi.

Effortless integration: Designed to fit seamlessly into complex IT environments, the AcuLaser C2900N comes network-ready with numerous interfaces and emulations for easy integration, including Gigabit Ethernet, IPv6, Adobe PostScript 3 and PCL 5c/6.

Customise your printer: You can choose from a variety of options to fit your business needs. Make your printer even more productive with an additional 250-sheet paper tray to increase capacity to 500 sheets, while optional double-sided printing can cut paper use and costs by up to 50 percent. A high standard memory of 256MB can be increased by an additional 512MB to further boost performance.

Economical printing: The AcuLaser C2900N offers great value for money and its ENERGY STAR-qualified reduced power consumption helps businesses to further cut total cost of ownership and environmental impact.

Short summary description Epson AcuLaser C2900N Colour 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C2900N Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C2900N, Laser, Colour, 600 x 600 DPI, A4, 23 ppm, Network ready

Long summary description Epson AcuLaser C2900N Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C2900N Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C2900N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
15.5 s
Features
Maximum duty cycle *
40000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
TCP/IPv4, TCP/IPv6, IP/Sec, DHCP, SNMP v1/v2c/v3, BootP, RARP, HTTP, HTTPS, SMTP v1, SNTP, DDNS, AutoIP, Ping, WINS, Bonjour (mDNS)
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Design
Display
LCD
Power
Power consumption (printing) *
1100 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.4 kg
Dimensions (WxDxH)
403.5 x 469.4 x 416.1 mm
Packaging data
Package width
535 mm
Package depth
585 mm
Package height
562 mm
Package weight
21.9 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
183.6 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
183.6 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Mac compatibility
Yes
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1
Compatible operating systems
Windows XP, Vista, 7, Server 2003, 2008 Mac X 10.4.11+
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 216 g/m²
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 05:17:30
Uk has collected 1 expert review for Epson AcuLaser C2900N Colour 600 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)