location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71121 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 600 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB 295 MHz
  • - 14.3 kg
Long product name Epson AcuLaser CX17 :
The long product name of Epson AcuLaser CX17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, 15 pps (Mono) / 12 pps (Colour), 600 DPI (Print), 8 spm, 15 cpm, 25% - 400%, CPU 295MHz, 128MB, LCD 4 Lines, USB 2.0 Type B, 50 db, 14.3 kg
More>>>
Epson AcuLaser CX17:
The official description of Epson AcuLaser CX17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-saving versatility: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace, with the added bonus of scanning and copying capabilities.

Fast, professional results: Fast print and copy speeds of up to 15 mono or 12 colour pages per minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

- Reduced power consumption
- Low maintenance
- Maximise desktop workspace
- Print, scan and copy
- Up to 600 x 600dpi

Short summary description Epson AcuLaser CX17:
This short summary of the Epson AcuLaser CX17 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX17, LED, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX17:
This is an auto-generated long summary of Epson AcuLaser CX17 based on the first three specs of the first five spec groups.

Epson AcuLaser CX17. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Warm-up time
25 s
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
15 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Time to first copy (black, normal)
24 s
Time to first copy (colour, normal)
40 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan to
File, USB
Scan speed (colour)
3 ppm
Scan speed (black)
8 ppm
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
10 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
148 x 210 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter
Envelopes sizes
10, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
295 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
23 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
950 W
Power consumption (standby)
7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
EN55022, IEC61000-3-2, IEC61000-3-3, IEC61000-4-2, IEC61000-4-3, IEC61000-4-4, IEC61000-4-5, IEC61000-4-6, IEC61000-4-8, IEC61000-4-11 IEC60950-1 / EN60950-1, IEC60825-1 / EN60825-1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.3 kg
Packaging data
Package width
530 mm
Package depth
552 mm
Package height
467 mm
Package weight
17.9 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.02 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.02 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Dimensions (WxDxH)
410 x 389 x 318 mm
Compatible operating systems
Mac OS 10.4+/ 10.5+/10.6+, Windows 7/ 7 x64/Server 2003 (32/64bit)/Server 2008 (32/64bit)/Server 2008 R2/ Vista/Vista x64/XP/XP x64
Emulations
GDI
A6 Card
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Full duplex
No
Legal
Yes
Display number of colours
Monochrome
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:00:27
Uk has collected 4 expert reviews for Epson AcuLaser CX17 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)