location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX620FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB07301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 38 ppm
  • - Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 7.6 kg
Warranty: 1 year
Long product name Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The long product name of Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX620FW, 5760x1440, 38ppm, 300/600dpi, 2400x2400dpi, 250sheets, USB 2.0, IEEE802.11b/g/n, Fast Ethernet, 7.6kg, Black
More>>>
Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official description of Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go wireless
Lose the wires and produce first-class documents and lab-quality photos from wherever your laptop is in the house.

Quick and powerful
Print at a faster speed and from a longer range thanks to the integration of the latest 802.11n wireless technology.

Automatic document feeder
There's no need to load each page manually, as the ADF function will scan, copy and fax multiple pages automatically.

Economical ink
There is a choice of cartridges to meet your printing needs, including XL inks for high volume, low-cost printing. It's an affordable solution too, as by using individual ink cartridges, you only replace the colour used.

First-class printing
Print lab-quality photos and superb documents every time by using Epson DURABrite Ultra Ink, the fast drying ink that resists water, smudging, fading and highlighter pens.

Effortless photo printing every time
Producing great photos has never been so simple. Easy Photo Print includes removal of red eye and with PhotoEnhance you can adjust colour and contrast, giving you the best photo results possible.
This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX620FW, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, Colour faxing, A4

Long summary description Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus SX620FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
16 cm (6.3")
Power
Power consumption (average operating)
16 W
Weight & dimensions
Weight
7.6 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
446 x 360 x 221 mm
Power requirements
220-240 V
Power supply type
AC
Wireless technology
IEEE 802.11b/g/n
Print head
Micro Piezo
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4.11 +
PictBridge
Yes
All-in-one functions
Fax, Scan
Colour all-in-one functions
Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:47:07
Uk has collected 4 expert reviews for Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Brand Image Product code Product Stock Price from
Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi
(show image)
C11CB23301 SX235W 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi
(show image)
C11CB18301 PX730WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX820FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX820FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA73301 Photo PX820FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus SX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CA70301 SX525WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX710W Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX710W Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA53301 Photo PX710W 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA52301 Photo PX810FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm
(show image)
C11CA51301 Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)