location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-22 CSM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-22 CSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB01201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946460444
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LQ-22 CSM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 360 DPI 480 cps Grey
  • - 54 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, RS-232, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 64 W
Long product name Epson LQ-22 CSM :
The long product name of Epson LQ-22 CSM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLQ-22 CSM w USB Hub, 360 x 360dpi, Speed 480cps, 384‎ x 280 x 203 mm, 8.2kg
More>>>
Epson LQ-22 CSM:
The official description of Epson LQ-22 CSM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An all-in-one device designed specifically to ease customer transactions in busy government and financial institutions such as banks and post offices.

The PQL-22 dot matrix passbook printer makes processing financial documents quick and easy, helping to reduce customer queues during busy periods.

Able to print at high speeds, the 24-pin, 94-column dot matrix printer can help cut total print time and improve the speed of every transaction – something both staff and customers will appreciate. Not only does it boost productivity, the PLQ- 22 also provides high-quality scanned images giving a better-than-magazinequality resolution of 600dpi

There is also a dedicated ID card insertion slot, optional built-in USB hub plus a high ribbon yield of 10 million characters, ensuring long-life, low total cost of ownership and dependability. And with the option of an MICR/MSRW head, this is the perfect printer for managing bank forms and financial documents.

Fast and productive
Reduce the time a customer spends waiting in line and how long it takes to process paperwork. Customer transactions are completed quickly with the high speed scanner and improved transactional speed of the print head. Total cost of ownership is also minimised with a high ribbon yield of 10 million characters.

Colour Scanning
Bank and post office workers can scan and electronically process a wide variety of financial forms and documents - including passbooks and cheques - with the high-speed, high resolution dual side colour scanner. ID cards can be scanned in the dedicated ID card slot, avoiding delays caused by ID skewing. There is also the option of infrared scanning which can remove unwanted background colours and graphics from documents.

Optional extras
Get more from your passbook printer with additional features that include an MICR/MSRW head plus a 3-port built-in USB hub for easy connectivity.

Short summary description Epson LQ-22 CSM:
This short summary of the Epson LQ-22 CSM data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-22 CSM, 480 cps, 360 x 360 DPI, 360 cps, 120 cps, 10 cpi, 7 copies

Long summary description Epson LQ-22 CSM:
This is an auto-generated long summary of Epson LQ-22 CSM based on the first three specs of the first five spec groups.

Epson LQ-22 CSM. Maximum print speed: 480 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 360 cps. Product colour: Grey, Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters. Power consumption (typical): 64 W

Printing
Maximum resolution *
360 x 360 DPI
Maximum printing width (columns) *
94
Maximum print speed *
480 cps
Maximum print speed (draft)
360 cps
Maximum print speed (LQ)
120 cps
Character pitch
10 cpi
Maximum number of copies
7 copies
Features
Product colour *
Grey
Buffer size *
128 KB
Sound pressure level (printing) *
54 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, RS-232, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
10 million characters
Ribbon life (black, LQ)
5 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
64 W
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Home x64
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Weight
8.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
260 mm
Package depth
450 mm
Package height
365 mm
Package weight
10.82 g
Other features
Standard media sizes
Single sheet front, Paper output front
Connectivity technology
Wired
Print technology
Dot matrix
Box contents
Power cable, Ribbon, Setup guide, User manual (CD), Warranty document
Needles
24
Logistics data
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.23 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.23 m
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)