location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M1200 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser M1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA71001BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M1200 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB 48 MHz
Warranty: 1 Year
Long product name Epson AcuLaser M1200 600 x 600 DPI A4 :
The long product name of Epson AcuLaser M1200 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser M1200, A4, 20 ppm, 600x600dpi, 48 MHz, 2MB, Parallel, USB 2.0
More>>>
Epson AcuLaser M1200 600 x 600 DPI A4:
The official description of Epson AcuLaser M1200 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON AcuLaser M1200 brings high performance to every personal user, with a low investment price and optimised running costs. In addition, this reliable monochrome printer is really easy to use and maintain. Thanks to high and standard capacity developer cartridges, it can suit every printing need.

High-performance personal printing
Combine print speeds of up to 20 ppm with professional quality at up to 600 dpi resolution, for perfect business letters, emails, web pages and more. This compact printer fits easily onto your desktop and is one of the only printers in its class that has parallel and USB interfaces as standard, so it’s easy to connect the Epson AcuLaser M1200 to your computer and use it as your local printer.

Reliable, easy to use and maintain
Enjoy simple, reliable mono business printing with the standard multi-purpose 150-sheet paper tray and a very high duty cycle for desktop usage of up to 15,000 pages. Also, with pre-installed consumables and compatibility with all common operating systems you’re ready to start printing as soon as you set up. And changing cartridges is a quick and simple operation that any user can manage.

Very affordable, low running costs
Two different toner sizes are available for added flexibility and to suit your business needs. The high capacity cartridge gives you one of the lowest costs per page in this market, while the standard size gives you a low price per cartridge. By choosing Epson Return Toner Cartridges you can save even more money and help to protect the environment too.

Short summary description Epson AcuLaser M1200 600 x 600 DPI A4:
This short summary of the Epson AcuLaser M1200 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M1200, 600 x 600 DPI, A4, 20 ppm

Long summary description Epson AcuLaser M1200 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M1200 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M1200. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
10.2 s
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Media weight (tray 1)
60-163 g/m2
Network
Network ready
No
Performance
Internal memory *
2 MB
Processor frequency
48 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
6 kg
Dimensions (WxDxH)
385 x 279 x 261 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76 - 216) x (127 - 356) mm
Power requirements
AC 220-240V / 50-60Hz
Compatible operating systems
Windows 2000 / XP / Vista / XP 64-bit / Vista 64-bit / Windows 7*4 Mac OSX 10.3.9 ~ OSX 10.5.x
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:13:02
Uk has collected 12 expert reviews for Epson AcuLaser M1200 600 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 08:13:02
Epson’s Aculaser M1200 has a recommended price of £100, but can be found for around half that online.It’s a black and white laser printer with good performance. About twice the size of a large loaf of bread, and with a similar shape, it's quite discree...
Good Fast prints; good quality even on images; reasonable running costs; compact...
Bad No cover for paper input tray; no network connection...
Bottom line Quick, good quality, mono prints from a device that just gets on with the job. Good points Fast prints; good quality even on images; reasonable running costs; compact Bad points No cover for paper input tray; no network connection...
80%
computeractive.co.uk
Updated:
2011-09-26 08:13:02
Epson’s Aculaser M1200 has a recommended price of £100, but can be found for around half that online.It’s a black and white laser printer with good performance. About twice the size of a large loaf of bread, and with a similar shape, it's quite discree...
Good Fast prints; good quality even on images; reasonable running costs; compact...
Bad No cover for paper input tray; no network connection...
Bottom line Quick, good quality, mono prints from a device that just gets on with the job...
80%
expertreviews.co.uk
Updated:
2011-09-26 08:13:02
The M1200, Epson's latest mono Aculaser, is one of the cheapest printers around. It's not quite as sleek as some, but it's still compact enough to sit comfortably on the desk in your home office. Its specification is pretty basic, with a 600dpi resolut...
Bottom line This ideal budget mono laser is incredibly cheap to buy and doesn't cost much to run unless you print in huge quantities...
80%
itreviews.com
Updated:
2011-09-26 08:13:02
Epson's Aculaser M1200 is just about all you could expect for an ultra-inexpensive mono laser printer. While there are few bells and whistles, it produces good quality print, quickly and without stinging you every time you buy toner or drum. A cover f...
0%
alphr.com
Updated:
2011-09-26 08:13:02
Our initial impression of the Epson AcuLaser M1200 wasn’t great: its matte grey exterior is lifeless, the output tray is made from a cheap-feeling translucent plastic and the chassis is adorned with just two lights and a single power button. Once we’d...
Bottom line A viable home mono option thanks to its solid quality, low price and no-nonsense approach...
67%
trustedreviews.com
Updated:
2011-09-26 08:13:02
Personal laser printers have the advantage of simplicity and small size. If you just need to print correspondence and your main concern is good text print, a small laser like Epson's Aculaser M1200 can save a lot of money over an inkjet printer of equival...
80%
theregister.co.uk
Updated:
2016-12-29 17:35:39
It opens up for printing in much the same way, too, with the top cover folding forwards to make an output tray and the front cover folding down for input. Unlike Canon, though, Epson provides no paper cover, so you'll probably want to store the paper away...
Bottom line Epson claims a print speed of 20ppm, and we saw 15.8ppm for text print and 11.5ppm for text and graphics, both of which are well up the rankings. The two-part drum and toner cartridge can be fitted with 1,800 or 3,200 page toner, while the drum is spe...
0%