Epson logo

Epson B-310N inkjet printer Colour 5760 x 1440 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109631
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Epson B-310N inkjet printer Colour 5760 x 1440 DPI:

B-310N, 37ppm, 5760 x 1440, 32Mb. 2-lines LCD display, 55dB

Epson B-310N inkjet printer Colour 5760 x 1440 DPI:

Give your business the benefit of our highly productive, high quality printer and experience first-class colour printing with pleasingly low running costs. Maximise productivity with print speeds up to 37 ppm while also enjoying full media flexibility and excellent reliability.You can also adapt the Epson Business Inkjet B-310N to the individual needs of your business, including the; office, retail, small shops, medical and educational environment.

High Productivity
High yield supplies up to 3,000 pages mono and 3,500 pages colour. Also has extensive paper handling with 650 pages standard capacity, 2 paper sources and automatic duplexing. Share the printer across workgroups with high-speed networking. And with a standard capacity cartridge set included in the box, you'll be ready for business straight away.

Excellent Reliability
Reduce downtime thanks to a monthly cycle of up to 10,000 pages due to the Micro Piezo print head which lasts the life of a printer and a very strong paper feeding mechanism. The Auto Nozzle Check System keeps the print head clean to maximise print quality at any time*1.

Extensive media support
Print on a vast range of media and paper sizes including; letterheads, plain and recyled envelopes. It is also ideal for fast, crisp text or high quality full colour marketing materials. Quality is assured in colour, black and white text printing even on plain paper with pigment-based Epson DURABrite Ultra Inks. Prints also dry very quickly and are durable, water and smudge resistant thanks to the ink's unique resin coating.

*1 This function is not 100% guaranteed. Depending on the result of nozzle checking, the printer cleans the printhead automatically using ink. Depending on the environment (dust/vibrations), the printhead nozzles may not be entirely unclogged. In this case manual cleaning is recommended. The Auto Nozzle Check System requires a small amount of ink.

*2 Description that the productivity has been determined in accordance with ISO/IEC 24734. The average of ESAT from the Office Category Test for default simplex mode.

*3 Compared to colour laser printers below €399, average European printers and supplies prices in November 2009, yields coming from manufacturer's public information

*4 In accordance to ISO/IEEE 24711/24712

Short summary description Epson B-310N inkjet printer Colour 5760 x 1440 DPI:

Epson B-310N, Colour, 5760 x 1440 DPI, 10000 pages per month, 37 ppm, Duplex printing, TFT

Long summary description Epson B-310N inkjet printer Colour 5760 x 1440 DPI:

Epson B-310N. Colour, Maximum duty cycle: 10000 pages per month. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 37 ppm. Duplex printing. Display: TFT

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.