location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100N (SATA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer™ PP-100N (SATA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA31121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946546001
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer™ PP-100N (SATA)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full network capability: Reducing load on your network, the PP-100N can manage the jobs of multiple users simultaneously
  • - Built-in control board: Up to 120 jobs can be stored on the internal hard drive
  • - Internal harddrive: The latest jobs can be retrieved and reproduced at any time
  • - Complete Software: Full software support and tools, free of charge
  • - 6-colour micro piezo: Vibrant, high-quality disc printing
Warranty: 12 months On-site service
Long product name Epson Discproducer™ PP-100N (SATA) :
The long product name of Epson Discproducer™ PP-100N (SATA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discproducer™ PP-100N (SATA)
More>>>
Epson Discproducer™ PP-100N (SATA):
The official description of Epson Discproducer™ PP-100N (SATA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As the only company in the world to design, develop and market both inkjet printers and industrial precision robotics, it makes perfect sense for us to combine the two. The result is the Discproducer - photo-realistic printing and fully automated CD/DVD reproduction in one neat package.
Super-productive and hassle-free

As easy to use as an office printer, the Discproducer can output up to 100 CDs/DVDs in a single session. Depending on data type and volume that amounts to up to 30 units per hour. It's the only product in its class that has front facing control and status reporting.

The best print quality in its class
You'll get vibrant, lifelike, razor sharp prints that are smudgeproof and water resistant thanks to the advanced print technology and ink. Media from other manufacturers can be used.

Cost-effective to own
Incredibly, you can produce over 1,000 prints per set of ink cartridges. And because it uses a separate cartridge for each colour, you only need to change the cartridges that are near empty.

Short summary description Epson Discproducer™ PP-100N (SATA):
This short summary of the Epson Discproducer™ PP-100N (SATA) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ PP-100N (SATA), 60 discs/hour, 42 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson Discproducer™ PP-100N (SATA):
This is an auto-generated long summary of Epson Discproducer™ PP-100N (SATA) based on the first three specs of the first five spec groups.

Epson Discproducer™ PP-100N (SATA). Print speed (speed mode): 60 discs/hour, Print speed (quality mode): 42 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x. Bundled software: Epson Total Disc Maker. Dimensions (WxDxH): 377 x 514 x 348 mm, Weight: 25 kg, Package width: 520 mm

Technical details
Capacity *
50 discs
Interface *
Ethernet
Optical disc diameter
120 mm
Inner diameter
1.5 cm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL
Publishing speed (CD)
30 discs/hour
Publishing speed (DVD)
17 discs/hour
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Number of CD/DVD drives
2
Product colour
Black, Grey
Box contents
Individual Ink Cartridges, Main unit, Power cable, Setup guide, Software (CD), User manual (CD), Warranty document
Number of colours
6 colours
Print head nozzles
180 Nozzles Black, 180 Nozzles per Color
Security lock
Yes
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
60 discs/hour
Print speed (quality mode)
42 discs/hour
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
DVD-R write speed
12x
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN
Yes
Software
Bundled software
Epson Total Disc Maker
Weight & dimensions
Dimensions (WxDxH)
377 x 514 x 348 mm
Weight
25 kg
Package width
520 mm
Package depth
723 mm
Package height
526 mm
Package weight
29.3 g
System requirements
Compatible operating systems
Windows 7, Windows 8 (32/64 bit), Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Display
Built-in display
Yes
Display
LCD
Power
Power consumption (standby)
55 W
Logistics data
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
101.1 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
101.1 cm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)