location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX9400F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C696301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 32 ppm
  • - Colour copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - 7.6 kg
Warranty: 1 year
Long product name Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm :
The long product name of Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus DX9400F- All-in-one printer, scanner, copier and fax with LCD viewer
More>>>
Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm:
The official description of Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-one printer, scanner, copier and fax with LCD viewer
Maximise your productivity at home or in the office with the Epson Stylus DX9400F. It features an automatic document feeder for fast multi-page scanning, copying and faxing

The Epson Stylus DX9400F four-in-one offers one compact solution for the home or small office. Multi-page scanning, copying and faxing is made quick and easy with the built-in automatic document feeder. And the 6.3 cm LCD viewer can be used for PC-free photo printing copying and sending faxes.

Epson’s latest generation DURABrite™ Ultra Ink provides laser-like text and glossy photos, and is resistant to water, smudging and fading. It is also cost-effective due to individual ink cartridges.

Key features:

- 30-page automatic document feeder – fast multi-page scanning, copying and faxing.
- PC-free photo printing – print photos via memory card or a PictBridge digital camera.
- 6.3 cm LCD viewer – copy, fax and print photos without a PC.
- Save money – four individual ink cartridges mean you only replace the colour you use.
- High-speed black and white and colour faxing – as fast as 3 seconds per page using the 33.6 kbps modem.
- Fax speed dials – store up to 60 names and numbers.
- High print speeds – print up to 32 pages per minute in black and white and colour.

Short summary description Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm:
This short summary of the Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX9400F, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm:
This is an auto-generated long summary of Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm based on the first three specs of the first five spec groups.

Epson Stylus DX9400F. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Input & output capacity
Maximum input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Performance
Sound pressure level (printing)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (PowerSave)
3.2 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.6 kg
Other features
Networking features
Ethernet 10/100 Base TX
Dimensions (WxDxH)
460 x 410 x 236 mm
Network ready
Yes
Power requirements
AC 220-240 V
Compatible operating systems
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista Mac OS 10.2.8 +
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:17:01
Uk has collected 7 expert reviews for Epson Stylus DX9400F Inkjet A4 5760 x 1440 DPI 32 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
alphr.com
Updated:
2013-11-20 11:16:53
This Epson may seem far more expensive than its incredibly cheap brother, the DX7400, but the price of £93 brings the DX9400F into line with the majority of all-in-ones on test this month. The increased price does allow for several features that the ch...
Bottom line It's slow, but the excellent quality - and low running costs - are worth waiting for...
67%
expertreviews.co.uk
Updated:
2013-11-20 11:16:53
Epsons Stylus DX9400F is aimed at home office users, and has an integrated fax machine and automatic document feeder (ADF). A 2in colour screen makes it easy to use the standalone functions, which include photocopying, direct printing from digital...
60%
techradar.com
Updated:
2013-11-20 11:16:53
Although the Epson Stylus DX9400F has a SRP of £130, youll find it on sale for £100, which seems very reasonable for a printer and scanner that includes a fax.No doubt Epson saved some money on the styling, as it is incredibly industrial in appearance...
Good Impressive software package, Great photo printing, Tempting price...
Bad Dull design, Sluggish printing...
80%
itreviews.com
Updated:
2013-11-20 11:16:54
If youre on a relatively tight budget and your printing and copying demands are fairly modest, then this will be an adequate addition to your office. But the unappealing copy quality and the lack of a supplied phone and answerphone might make it wort...
0%
Country Distributor
United Kingdom 1 distributor(s)