Stylus CX9400Fax Multifunction Printer - Color Inkjet - Fax
Print, copy, scan, photo, fax - every feature you want, every function you need. The Epson CX9400Fax makes it easier than ever to take on all your critical projects.
Send multi-page proposals in seconds via high-speed fax and built-in Automatic Document Feeder (ADF). With the CX9400Fax, you can make multiple color copies with ease – with handy functions like reduce and enlarge. A 2.5-inch, tilt LCD and multipurpose card slots make it easier than ever to select and print photos PC-free, or transfer files in a flash. You can also turn pages from books and magazines into editable text with the included Optical Character Recognition scanning software.
Best of all, plain paper documents from the CX9400Fax resist fading up to six times longer than leading competitive prints1. Exceptional quality, amazing versatility, remarkable results – the possibilities are endless with the extraordinary Epson CX9400Fax.
Epson Stylus CX9400, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, Mono faxing
Epson Stylus CX9400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing