location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2550

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-N2550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C649001
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site
Long product name Epson EPL-N2550 :
The long product name of Epson EPL-N2550. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPL-N2550 A3 monochrome laser printer. Standard model featuring 400 sheet paper cassette.
More>>>
Epson EPL-N2550:
The official description of Epson EPL-N2550 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EPL-2550 is a compact A3 workgroup printer. It offers fast printing speeds of up to 30ppm and features Quick Fusing Technology to produce a first page out of just 8.2 seconds from ready mode and a first page out of 12 seconds from sleep mode. This means that you spend less time waiting for your prints and more time on your business. A large paper capacity and high-yield toner cartridges make this efficient laser printer ideal for corporate customers seeking a reliable, easy to use and cost effective printing solution.

For convenience, the EPL-N2550 printer driver is set to use A4 size as standard and the A3 paper trays are simply extended when you need them. This innovative design enables Epson to offer a comparable footprint to an A4 laser printer. By combining the compact design with a low noise rating of 33db at standby the EPL-2550 can be used as a desktop printer.

Designed for ease of use and minimum maintenance, the EPL-N2550 offers a high paper capacity up to 1,500 sheets and toner yield up to 15,000 pages 1 (17,000 standard pages in accordance with ISO/IEC 19752 2). As a result of less manual intervention you can print more high-volume documents uninterrupted.

The EPL-N2550 features USB, Parallel and Ethernet interfaces as well as ESC/Page, PCL and PostScript emulations to ensure that it will integrate seamlessly within your existing corporate IT infrastructure.

For corporate customers who require secure printing, cluster printing, document management, tracking tools or barcode and symbol support, the EPL-N2550 is fully compatible with the Epson printing solutions range.

Key Features

* Compact A3 monochrome laser printer with a comparable footprint to an A4 laser printer
* Wait only 8.2 seconds for the first page to print from ready mode and 12 seconds from sleep mode thanks to Quick Fusing Technology
* Fast printing speeds of up to 30ppm
* Minimal user intervention with high toner yield, printing up to 15,000 pages (17,000 standard pages in accordance with ISO/IEC 19752)
* Enjoy uninterrupted printing with high paper capacity: 400 sheets as standard with the option to extend up to 1,500 sheets
* Low noise level of 33db in standby
* Handle numerous jobs quickly and effectively with 64MB of memory and a 200MHz processor
* Seamless integration with your IT infrastructure - USB (2.0 compatible), Parallel and Network compatibility. ESC/Page, PCL6, PS3, ESC/P2, FX, IBM I239X emulations as standard

Short summary description Epson EPL-N2550:
This short summary of the Epson EPL-N2550 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2550, Laser, 1200 x 1200 DPI, A3, 30 ppm, Network ready

Long summary description Epson EPL-N2550:
This is an auto-generated long summary of Epson EPL-N2550 based on the first three specs of the first five spec groups.

Epson EPL-N2550. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
17 ppm
Warm-up time
10 s
Time to first page (black, normal)
8.2 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Country of origin
Spain
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Power
Power consumption (printing) *
1033 W
Power consumption (standby)
85 W
Power consumption (off)
9 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
22.1 kg
Dimensions (WxDxH)
513 x 395 x 324 mm
Packaging data
Package width
615 mm
Package depth
618 mm
Package height
435 mm
Package weight
26 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet
2 pc(s)
Pallet length (UK)
8.85 m
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
Acoustic pressure emissions
53 dB
Power consumption (active)
500 W
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:18:11
Uk has collected 1 expert review for Epson EPL-N2550 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 07:18:11
It's not often we test an A3 mono laser printer as few companies need the larger size in a black and white print. That might be part of the reason you'll get little change out of £1,000 for this Epson workgroup machine. Another reason could well be the fa...
70%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)