location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C605001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343853614 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 1550 cps
  • - 58 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Serial
  • - Mean time between failures (MTBF): 20000 h
  • - 7.5 W
Warranty: 12 months return to base
Long product name Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps :
The long product name of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFX-9000
More>>>
Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
The official description of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson DFX-9000 brings ultra-fast printing to the market - delivering ultra high speed printing at 1550 cps - the fastest print speed in the world. Offering the rock-solid reliability you need for high-volume printing, DFX-9000 is also very affordable and compact. To top it off, it offers class-leading networking flexibility and paper handling versatility. It is a combination that only Epson and dot matrix printers can deliver.

Ultra High Speed

The DFX-9000 is ultra-fast, printing at 1550 cps, the fastest print speed in the world. Yet it offers this speed without any sacrifice to dependability and is durable enough to withstand heavy use in the most demanding environments.

Rock-Solid Reliability

Epson dot matrix printers are known around the world for the outstanding performance and durability. The DFX-9000 carries on the tradition by offering the rugged construction and rock-solid reliability that business users demand for high volume printing.

Unrivalled Networking Flexibility

Flexibility is another big advantage of the DFX-9000. Fully networkable in multi-platform environments, it supports Windows XP, Me, NT4.0/3.51, 2000, 98, 95 as well as Netware and Unix operating systems.
USB, serial and parallel ports are standard. Optional ethernet connectivity extends your networking capabilities even further, making the DFX-9000 an ideal choice when multiple users need to access its ultra-fast printing power.

Ultra-Versatile Paper Handling

You know it's an Epson with this kind of ultra-versatile paper handling. Featuring both rear and front paper paths, the DFX-9000 can handle everything from single sheet paper to seven-part forms. You can select the one you want right from your PC via the user-friendly Status Monitor. To expand functionality further, you can also choose from a full range of optional extras - including a pull tractor, a paper cutter and a perforation cutter. However you look at it, the DFX-9000 is one of the most versatile printers around, and is in a class of it's own.

Short summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
This short summary of the Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-9000, 1550 cps, 240 x 144 DPI, Code 39, POSTNET, UPC-A, UPC-E, A4 (210 x 297 mm), 128 KB, 58 dB

Long summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
This is an auto-generated long summary of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps based on the first three specs of the first five spec groups.

Epson DFX-9000. Maximum print speed: 1550 cps, Maximum resolution: 240 x 144 DPI, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: A4 (210 x 297 mm). Buffer size: 128 KB, Sound pressure level (printing): 58 dB. Standard interfaces: Serial. Ribbon life: 15 million characters, Mean time between failures (MTBF): 20000 h

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
1550 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
58 dB
Ports & interfaces
Standard interfaces *
Serial
Endurance
Ribbon life
15 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
7.5 W
Power consumption (standby)
1.85 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
34 kg
Other features
Dimensions (WxDxH)
700 x 378 x 363 mm
Power requirements
100-240V, 50-60Hz
Connectivity technology
Wired
Compatible operating systems
Microsoft Windows 95 / 98 / 2000 / Me / XP/ Windows NT 4.0
Technical details
Sustainability certificates
ENERGY STAR
Country Distributor
México 2 distributor(s)
United States 2 distributor(s)