- - Laser Colour
- - 1200 x 1200 DPI
- - A4 35 ppm
- - LCD
- - Maximum duty cycle: 90000 pages per month
- - Total input capacity: 1100 sheets Total output capacity: 250 sheets
- - Internal memory: 128 MB Built-in processor 600 MHz
AcuLaser C4200DTNPC5
The Epson AcuLaser C4200 Series provides demanding workgroups with fast, professional results in both colour and mono. And with economical running costs, you can add vibrant colour to your documents, whenever you want.
Speed and quality
With a first page out time of 10.2 seconds and print speeds of 35ppm in mono and 25ppm in colour, the Epson AcuLaser C4200 Series won't keep you waiting. The powerful combination of Epson AcuBrite toner and Epson AcuLaser Colour ASIC technology, give you the very best quality results for all your text and images.
Simple integration
The Epson AcuLaser C4200 Series works with all common operating systems and integrates easily with your network and applications.
Flexible and efficient
The Epson AcuLaser C4200 Series prints on a wide range of media and has a large paper capacity, from up to 5 trays. It also provides duplex printing as standard.
Easy to use and maintain
The Epson AcuLaser C4200 Series is easy to maintain, with reliable and long-lasting consumables. It also has a large graphic LCD control panel that gives you all the information you need to get the best from your printer
Epson AcuLaser C4200DN, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Network ready
Epson AcuLaser C4200DN. Print technology: Laser, Colour. Maximum duty cycle: 90000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready