location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R1800 photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R1800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C589021CW
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson Stylus Photo R1800 photo printer:
This short summary of the Epson Stylus Photo R1800 photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R1800, Home & office, China, 1 pc(s), 440 mm, 690 mm, 312 mm

Long summary description Epson Stylus Photo R1800 photo printer:
This is an auto-generated long summary of Epson Stylus Photo R1800 photo printer based on the first three specs of the first five spec groups.

Epson Stylus Photo R1800. Market positioning: Home & office, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 440 mm, Package depth: 690 mm. Pallet gross width: 120 cm, Pallet gross height: 100 cm, Products per pallet layer: 2 pc(s)

Features
Market positioning *
Home & office
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
440 mm
Package depth
690 mm
Package height
312 mm
Package weight
15.4 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet length (UK)
2.02 m
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:38
Uk has collected 20 expert reviews for Epson Stylus Photo R1800 photo printer and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalphotography.com
Updated:
2017-03-01 09:54:37
The Epson Stylus Photo R1800 A3 printer goes about its business quietly, with a reasonable but not outstanding price and specification...
60%
techradar.com
Updated:
2017-03-01 09:54:38
The big question for Epson watchers is, who exactly is this printer aimed at? The word from Epson HQ is that its a replacement for the 1280/1290 series. The slightly more upmarket 2100/2200 range will continue for now. This may well be true, but the d...
Good Product Summary Stylus Photo R1800 Price at launch £399 Key specs Printer Type Photo Printer | Full spec For...
Bottom line The big question for Epson watchers is, who exactly is this printer aimed at? The word from Epson HQ is that its a replacement for the 1280/1290 series. The slightly more upmarket 2100/2200 range will continue for now. This may well be true, but the d...
100%
T3.com
Updated:
2017-03-01 09:54:38
If youre not happy with prints unless you can see the nostril hairs on a full-size image of a monkeys head, you need a top-class A3 printer. And this model is certainly at the top of its class. An A3 image prints in about two minutes, and its a co...
100%
Zdnet.com.au
Updated:
2017-03-01 09:54:38
The Hi-Gloss ink set comprises six primaries: cyan, magenta, yellow, red, and blue, plus a choice of photo black or matte black, which both reside in the printer full time -- no cartridge swapping required. The eighth tank holds the gloss optimiser, wh...
0%
The-digital-picture.com
Updated:
2017-03-01 09:54:37
I intended to write a detailed review of the Epson-Stylus-Photo-R1800-Printer, but I dont foresee getting the time to properly write this review in the near future. I do want to answer the "Which printer are you using?" question and for that reason fe...
0%
shutterbug.com
Updated:
2017-03-01 09:54:38
Because the new Epson Stylus Photo R1800 uses the same inkset and shares specifications with the letter-sized R800, you might think I could get off easy when testing this new printer. While there are similarities there are also significant differences...
0%
steves-digicams.com
Updated:
2017-03-01 09:54:38
The Epson Stylus Photo R1800 offers digital artists a wide selection of photo printing features, fast print speeds and a high level of enduring image quality up to 200 years. Based on the letter-size-format Stylus Photo R800, the Stylus Photo R1800 use...
0%
v3.co.uk
Updated:
2017-03-01 09:54:38
One of the best inkjet printers weve seen, but youll need deep pockets for the best prints...
80%
Computerpoweruser.com
Updated:
2017-03-01 09:54:38
Stylus Photo R1800 $549 Epson (800) 463-7766 (562) 981-3840 www.epson.com Digitized hobbies such as photography and scrapbooking are more popular than ever, creating a huge demand for digital cameras and photo printers. Through painstaking trial and er...
0%
trustedreviews.com
Updated:
2017-03-01 09:54:38
Nearly all printers designed for reproducing digital photographs are targeted at A4 or 15cm x 10cm prints, but there are some applications, particularly posters and advertising materials, where the extra size of A3 comes in very handy. Epson uses its new...
90%
pcmag.com
Updated:
2017-03-01 09:54:38
The Epson Stylus Photo R1800 can print true photo-quality output at sizes up to 13 by 44 inches, making it an attractive choi Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
Country Distributor
United Kingdom 1 distributor(s)