location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R1800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C589021CU
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet Borderless printing
  • - USB port
Warranty: Standard: 1 Year Repair or Replace
Optional: Optional Extension to 3 Years
Long product name Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R1800 A3+ 5760dpi USB
More>>>
Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A flexible A3+ printer that provides durable & high quality photos

The Epson Stylus Photo R1800 is ideal for all your glossy prints up to A3+. With long lasting results on a wide range of media it offers professional printing at an affordable price.

Epson UltraChrome Hi-Gloss™ pigment inks give you a depth of colour that brings your images to life. With no loss of quality for over 80 years your prints are ideal for exhibitions and resale.

The finest detail is faithfully reproduced using our innovative ink droplet technology. And with borderless printing up to A3+ at 5760 x 1440dpi you get exceptional clarity for all your photos and enlargements.

The flexible Epson Stylus Photo R1800 will give you professional quality on a wide range of media from 10 x 15cm up to A3+ in a variety of weights and finishes. You can even print on compatible CDs.

Key Features

10 x 8 photos with borders at 1440 x 720 dpi in 66 seconds
Borderless printing at a resolution up to 5760 x 1440 optimised dpi for outstanding photos
Print from 10 x 15cm up to A3+
Display fine details with Epson MicroPiezo™ and Variable-sized Droplet Technology and 1.5pl inks droplets
Results last up to 3x longer than conventional prints
Achieve a high quality finish on gloss or matte media
Eight individual cartridges for maximum cost efficiency
Produce professional looking CDs and DVDs
Advanced connectivity with USB 2.0 Hi-Speed and IEEE 1394 (FireWire)

Short summary description Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R1800, Inkjet, 5760 x 1440 DPI, Borderless printing

Long summary description Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R1800. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI, Borderless printing

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
1440
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Standard media sizes
10 x 15cm, 100 x 148mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB 2.0 (Hi-Speed) IEEE 1394 (FireWire)
Ports & interfaces
FireWire 400
Yes
Performance
Sound pressure level (printing)
47 dB
Power
Power consumption (standby)
18 W
Power consumption (sleep)
1.3 W
System requirements
Minimum processor
Pentium 2.0GHz, Power PC G4 800MHz
Other features
Dimensions (WxDxH)
615 x 314 x 219 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 98, Windows Me, Windows 2000, Windows XP, Macintosh Colour Matching, Epson Colour management system Windows 98/Me/2000/XP ICM, sRGB (Windows 98/Me/2000/XP), Apple ColorSync 2.0
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:17:48
Uk has collected 20 expert reviews for Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-26 07:16:34
The Epson Stylus Photo R1800 A3 printer goes about its business quietly, with a reasonable but not outstanding price and specification...
60%
techradar.com
Updated:
2011-09-26 07:16:47
The big question for Epson watchers is, who exactly is this printer aimed at? The word from Epson HQ is that its a replacement for the 1280/1290 series. The slightly more upmarket 2100/2200 range will continue for now. This may well be true, but the d...
Good Product Summary Stylus Photo R1800 Price at launch £399 Key specs Printer Type Photo Printer | Full spec For...
Bottom line The big question for Epson watchers is, who exactly is this printer aimed at? The word from Epson HQ is that its a replacement for the 1280/1290 series. The slightly more upmarket 2100/2200 range will continue for now. This may well be true, but the d...
100%
T3.com
Updated:
2011-09-26 07:17:13
If youre not happy with prints unless you can see the nostril hairs on a full-size image of a monkeys head, you need a top-class A3 printer. And this model is certainly at the top of its class. An A3 image prints in about two minutes, and its a co...
100%
Zdnet.com.au
Updated:
2011-11-04 14:20:44
The Hi-Gloss ink set comprises six primaries: cyan, magenta, yellow, red, and blue, plus a choice of photo black or matte black, which both reside in the printer full time -- no cartridge swapping required. The eighth tank holds the gloss optimiser, wh...
0%
shutterbug.com
Updated:
2011-09-26 07:16:51
Because the new Epson Stylus Photo R1800 uses the same inkset and shares specifications with the letter-sized R800, you might think I could get off easy when testing this new printer. While there are similarities there are also significant differences...
0%
v3.co.uk
Updated:
2011-09-26 07:17:00
One of the best inkjet printers weve seen, but youll need deep pockets for the best prints...
80%
Computerpoweruser.com
Updated:
2011-09-26 07:17:18
Stylus Photo R1800 $549 Epson (800) 463-7766 (562) 981-3840 www.epson.com Digitized hobbies such as photography and scrapbooking are more popular than ever, creating a huge demand for digital cameras and photo printers. Through painstaking trial and er...
0%
trustedreviews.com
Updated:
2011-09-26 07:17:44
Nearly all printers designed for reproducing digital photographs are targeted at A4 or 15cm x 10cm prints, but there are some applications, particularly posters and advertising materials, where the extra size of A3 comes in very handy. Epson uses its new...
90%
pcmag.com
Updated:
2011-09-26 07:17:48
The Epson Stylus Photo R1800 can print true photo-quality output at sizes up to 13 by 44 inches, making it an attractive choi Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
The-digital-picture.com
Updated:
2014-04-10 04:43:21
I intended to write a detailed review of the Epson-Stylus-Photo-R1800-Printer, but I dont foresee getting the time to properly write this review in the near future. I do want to answer the "Which printer are you using?" question and for that reason fe...
0%
steves-digicams.com
Updated:
2014-04-10 04:43:21
The Epson Stylus Photo R1800 offers digital artists a wide selection of photo printing features, fast print speeds and a high level of enduring image quality up to 200 years. Based on the letter-size-format Stylus Photo R800, the Stylus Photo R1800 use...
0%
Country Distributor
United Kingdom 1 distributor(s)