location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2600DTN incl. 36 month On-Site-Service

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C2600DTN incl. 36 month On-Site-Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585001CY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2600DTN incl. 36 month On-Site-Service
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 30 ppm
  • - Maximum duty cycle: 120.000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
Long product name Epson AcuLaser C2600DTN incl. 36 month On-Site-Service :
The long product name of Epson AcuLaser C2600DTN incl. 36 month On-Site-Service. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C2600N laser Black/color printer + Duplex Unit + 500-Sheet Paper Cassette, 30ppm black & 7.5ppm in colour, 9.3 seconds mono / 15.3 seconds colour, 650 sheets standard, 1150 sheets max, LSD display
More>>>
Epson AcuLaser C2600DTN incl. 36 month On-Site-Service:
The official description of Epson AcuLaser C2600DTN incl. 36 month On-Site-Service as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Epson's AcuLaser C2600N you get vibrant colour to enhance business documents as well as reliable mono printing. If you run out of colour toner, it continues as a mono printer, and with similar costs per page to mono-only, it saves you money.
With a first page speed of 9.3 seconds in mono and 15.3 in colour, and with impressive print speeds of 30 ppm in mono and 7.5 ppm in colour, it's faster than many mono lasers and colour inkjets on the market today.
Even the finest details are accurately reproduced in perfect natural colour and with uniform quality using our innovative Epson AcuBrite toners.
Our advanced multi-pass print engine ensures that you get perfect results every time and our advanced imaging technology does it without compromising on speed.
You can be up and running and supporting your business in minutes. With the control panel's detailed instructions, it couldn't be easier to integrate the Epson AcuLaser C2600N into your company.

Short summary description Epson AcuLaser C2600DTN incl. 36 month On-Site-Service:
This short summary of the Epson AcuLaser C2600DTN incl. 36 month On-Site-Service data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C2600DTN incl. 36 month On-Site-Service, Laser, Colour, A4, 30 ppm

Long summary description Epson AcuLaser C2600DTN incl. 36 month On-Site-Service:
This is an auto-generated long summary of Epson AcuLaser C2600DTN incl. 36 month On-Site-Service based on the first three specs of the first five spec groups.

Epson AcuLaser C2600DTN incl. 36 month On-Site-Service. Print technology: Laser, Colour. Maximum duty cycle: 120.000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
15.3 s
Economical printing
Yes
Features
Maximum duty cycle *
120.000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, Com-#10, DL, Monarch,ISO-B5; from 98 x 148mm to 216 x 297mm
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
40 dB
Power
Power consumption (standby)
99 W
Power consumption (PowerSave)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Operational conditions
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
43 kg
Dimensions (WxDxH)
447 x 518 x 538 mm
Packaging data
Package width
546 mm
Package depth
717 mm
Package height
1180 mm
Package weight
55.7 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284 USB 2.0 EpsonNet 10/100 Base Tx Type-B interface
Standard media sizes
DIN A4
Recommended media weight
64 - 163 g/m²
Power requirements
220V - 240V ±10% 50Hz /60Hz ± 3Hz / 6A
Electromagnetic compatibility
IEC61000-4-4, EN55022 (CIRSPR Publication 22), Class B, EN61000-3-2 (Harmonics) Class A
Networking features
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100 Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware - Operating mode: Standby (factory default), NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Power consumption (active)
900 W
Safety
IEC60950 3rd Edition, IEC60825-1 compliant
Technical features
ESC/Page Colour, ESC/Page, PCL6, ESC/P2, FX, IBM Mode I239X, Adobe PostScript 3
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.X and OSX 10.1.2 or later
Quantity per pack
1 pc(s)