location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9100 Colour A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C565011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C9100 Colour A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A3 24 ppm
  • - Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Warranty: Standard Warranty - 1 year on-site
Long product name Epson AcuLaser C9100 Colour A3 :
The long product name of Epson AcuLaser C9100 Colour A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C9100 - High speed A3, 128 MB, 24 ppm colour and mono
More>>>
Epson AcuLaser C9100 Colour A3:
The official description of Epson AcuLaser C9100 Colour A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AcuLaser C9100

High speed A3 colour laser printer



Why have separate black and white and colour printers when you can have the Epson AcuLaser C9100? Epson has taken the lead in laser technology to deliver a complete high-performance solution for all your colour and mono printing needs.

With the Epson AcuLaser C9100, you can produce professional colour documents with the speed and ease you would expect from a mono laser printer. And the running costs are the same or less than most mono laser printers. So, replace your old A3 mono printer and let us add vibrant and precise colour to your business when you need it.




Key Features:

- Detailed text, logos and graphics with Epson AcuLaser 2400 RIT*

- High quality, reliable and economical output guaranteed by Epson AcuBrite toner

- Add colour to a wide range of materials up to A3 in size and 216g/m2 thickness

- Supports demanding workloads with monthly print volume of 80,000 pages

- Paper capacity up to 2,150 sheets with up to five different trays

- Comprehensive connectivity with 10/100 Base Tx, Hi-Speed USB and Parallel interfaces

- Full support for PCL5e, Epson ESC/PageTM Color, ESC/P2, FX & IBM 1239X Emulation – optional genuine Adobe PostScript 3, PCL5c

Short summary description Epson AcuLaser C9100 Colour A3:
This short summary of the Epson AcuLaser C9100 Colour A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C9100, Laser, Colour, A3, 24 ppm

Long summary description Epson AcuLaser C9100 Colour A3:
This is an auto-generated long summary of Epson AcuLaser C9100 Colour A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C9100. Print technology: Laser, Colour. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
12 s
Input & output capacity
Total output capacity *
500 sheets
Maximum input capacity
650 sheets
Maximum output capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
182 x 98mm to 304.8 x 1200mm, 60 - 216 g/m2
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
PowerPC
Performance
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
59 kg
Dimensions (WxDxH)
678 x 631 x 473 mm
Other features
Maximum operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
Memory upgrade
1 GB
Standard input trays
MultiPurpose Tray + Paper Cassette
Networking features
EpsonNet 10/100 Base Tx Ethernet interface. Type-B interface, Yes
Power supply
1100 W
Toner cartridge
Black, Cyan, Magenta, Yellow
Safety
Low Voltage Directive 73/23/EEC EN 60950, EN60825-1, CD Directive, Nordic Agency Approvals
Compatible operating systems
Microsoft Windows 95/98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 8.1 or later, 9.X and OSX