Epson logo

Epson EPL-N3000D

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115574
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EPL-N3000D:

34ppm, 1200dpi, A4, USB 2.0, Ethernet/Fast-Ethernet, 700 Sheet, Duplex Unit

Epson EPL-N3000D:

Complete mono laser printing solutions for business networks

The A4 Epson EPL-N3000 and A3 Epson EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position Epson at the forefront of serious business printing.

Key Features

- Support for a wide range of media, and paper up to 216gsm
- Standard Adobe® PostScript® 3™, with ESC/Page™, PCL5E, PCL6, GL/2, FX, ESC/P2™, IBM I239X
- 150,000 pages per month duty cycle for lasting business support
- Optional Duplex Unit (standard on EPL-N3000DT, EPL-N7000DT)
- 10/100Base Tx network ready as standard
- Advanced Epson controller with easy connection via USB or parallel interfaces
- EpsonNet configuration and monitoring tools for simple configuration, monitoring and management
- Supports latest protocols such as DDNS and Apple Rendezvous
- Simple installation and a highly intuitive user interface suits even beginners
- Easy to use, with live status information direct to your screen and on the printer panel
- Optional Hard Disk Drive enables further features including Job
- Confidentiality, Job Reprint and Job Verification
- Works with all common OS, including Microsoft® Windows® 95, 98, Me, 2000, XP, Windows NT® 4.0 and Macintosh®

Short summary description Epson EPL-N3000D:

Epson EPL-N3000D, Laser, A4, 34 ppm, Duplex printing, Network ready

Long summary description Epson EPL-N3000D:

Epson EPL-N3000D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Network ready

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.