location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ACULASER C4100 24PPM A4 Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACULASER C4100 24PPM A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C538001
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ACULASER C4100 24PPM A4 Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 24 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Warranty: Standard 1 year On-Site
Optional warranty EPSON CoverPlus 3 year Extended Warranty On-Site ECPGRP80
Long product name Epson ACULASER C4100 24PPM A4 Colour :
The long product name of Epson ACULASER C4100 24PPM A4 Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON AcuLaser C4100, colour 24ppm, 2400dpi photo like print quality, USB, parallel and 10/100BaseTX Ethernet
More>>>
Epson ACULASER C4100 24PPM A4 Colour:
The official description of Epson ACULASER C4100 24PPM A4 Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON AcuLaser C4100 provides businesses with high performance colour and monochrome printing solutions. It adds crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers – and is just as easy to operate. So now there’s no reason to buy two printers because perfect monochrome and colour solutions are available in one.

Short summary description Epson ACULASER C4100 24PPM A4 Colour:
This short summary of the Epson ACULASER C4100 24PPM A4 Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ACULASER C4100 24PPM A4, Laser, Colour, A4, 24 ppm

Long summary description Epson ACULASER C4100 24PPM A4 Colour:
This is an auto-generated long summary of Epson ACULASER C4100 24PPM A4 Colour based on the first three specs of the first five spec groups.

Epson ACULASER C4100 24PPM A4. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total output capacity *
250 sheets
Maximum input capacity
600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
A4, A5, B5, Letter, Half Letter, LGL, GLG, GLT, Executive, Monarch, C10, DL, C5, C6, IB5, F4,Custom size (89 to 139mm x 216 to 355mm)
Media weight (tray 1)
60-216 g/m2
Performance
Internal memory *
64 MB
Maximum internal memory
1024 MB
Memory slots
2
Built-in processor
Yes
Processor model
RISC PowerPC 750CX
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
55 dB
Sound power level (standby)
36.5 dB
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
35 kg
Dimensions (WxDxH)
439 x 638 x 445 mm
Other features
Additional paper trays
1000-Sheet Paper Cassette Unit, 500-Sheet Paper Cassette Unit
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
I/O ports
Standard Configuration - IEEE 1284 bi-directional Parallel Interface with compatibility mode, nibble mode and ECP mode USB compliant EpsonNet 10/100BaseTx Ethernet internal print server EPSON Type B Interface Slot (empty)
Minimum system requirements
PC PC Interfaces: IEEE 1284 ECP mode, USB (Windows 98/Me/2000/XP only), 10/100BaseTx Ethernet MAC EtherTalk, USB (only Macintosh systems equipped with a USB connector and running Mac OS 8.1 or later)
Memory description
PC100-133 SDRAM type memory
Power requirements
220V to 240V ±10%, 50Hz or 60Hz ± 3Hz, Less than 4 A
Standard input trays
Multi-purpose tray + sheet tray
Networking features
EpsonNet 10/100BaseTx Ethernet, Yes
Toner cartridge
K: 10,000 pages (continuous printing at 5% coverage), K: 24,600 pages (ECMA ISO 10561), CMY: 8,000 pages (continuous printing at 5% coverage)
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 8.1 or later