location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-6200L 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-6200L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C533121
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EPL-6200L 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 126 sheets
  • - Internal memory: 2 MB Built-in processor 200 MHz
Long product name Epson EPL-6200L 1200 x 1200 DPI A4 :
The long product name of Epson EPL-6200L 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPL-6200L Laser printer
More>>>
Epson EPL-6200L 1200 x 1200 DPI A4:
The official description of Epson EPL-6200L 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance A4 mono laser professional printer
The Epson EPL-6200L laser printer is the ideal printing solutions for small to medium workgroups and personal users. It delivers professional performance quickly, easily, reliably and cost-effectively, and is the perfect for users who need high levels of laser quality and productivity at a low investment.

The Epson EPL-6200L delivers a high performance solution at a low cost. With its flexible network connectivity and fast, high quality printing performance, it is the ideal choice for any small to medium workgroup.

Features:
- A4 mono networkable laser
- Print speeds up to 20 ppm, 1200dpi resolution.
- 10.3 seconds first page out time.
- Standard ESC/Page, PCL6 and PCL5 and Adobe Postscript 3 support.
- Standard 250 sheet paper cassette.
- Optional 500 sheet cassette and duplex unit.
- USB and Parallel interface as standard - Optional Network interface.
- Windows and Mac compatible.
- 30000 pages maximum monthly volume.

Short summary description Epson EPL-6200L 1200 x 1200 DPI A4:
This short summary of the Epson EPL-6200L 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-6200L, Laser, 1200 x 1200 DPI, A4, 20 ppm

Long summary description Epson EPL-6200L 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson EPL-6200L 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson EPL-6200L. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
21 s
Time to first page (black, normal)
10.3 s
Economical printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
126 sheets
Maximum input capacity
750 sheets
Maximum output capacity
126 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Media weight (tray 1)
60 - 163 g/m²
Performance
Internal memory *
2 MB
Maximum internal memory
136 MB
Built-in processor
Yes
Processor model
64-bit RISC
Performance
Processor frequency
200 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Power
Power consumption (printing) *
861 W
Power consumption (standby)
48 W
Power consumption (PowerSave)
7 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Weight
7 kg
Dimensions (WxDxH)
407 x 436 x 261 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76 x 148mm) - (216 x 356mm)
Standard media sizes
HLT, GLT, GLG, F4, Monarch, DL, C5, C6, C10, IB5
Memory upgrade
Yes
Power requirements
220-240V; 50Hz
Electromagnetic compatibility
EN 55022, EN 55024, EN 61000-3-2, EN 61000-3-3, CISPR 22, GB9254, GB17625
Safety
EN 60950, IEC60950, GB4943, EN60825-1
Compatible operating systems
Windows 95/98/Me/NT 4.0/XP/2000 Mac OS 8.1 + Mac OS 9.X + Mac OS X
Emulations
ESC/Page, PCL6, ESC/P2, FX, I239X, Adobe PostScript 3
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 14:27:00
Uk has collected 8 expert reviews for Epson EPL-6200L 1200 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2013-12-22 14:27:00
The Epson EPL 6200L is almost twice the price of Brother’s HL-2035. But the EPL 6200L is faster, comes with a regular toner cartridge (not a starter capacity) and its cost per page is lower. Moreover, the quality of prints is on the whole higher. Basic...
Good cost per page one of the lowest, good speed, print quality...
Bad network connectivity is very expensive (only on N model), not the best design, no driver for Linux (only Mac and Windows), no wireless or Ethernet, colour lasers available at this price...
80%
pcauthority.com.au
Updated:
2015-06-27 11:45:17
Epson’s EPL-6200 mono laser printer costs $252 and falls just below the middle of the price range of the models in this group test. This average price, unfortunately, indicates what you get if you part with your cash for it: a very middle-of-the-road p...
Bottom line Very much a case of average performance for an average price...
50%
expertreviews.co.uk
Updated:
2015-06-27 11:45:18
You dont always get what you pay for. An unremarkable laser with little to entice you. The EPL-6200 is one of this months pricier offerings, which is unfortunate, as its a pretty middle-of-the-road printer. Thats not to say its bad, just undis...
60%
trustedreviews.com
Updated:
2015-06-27 11:45:18
Although the colour laser is rapidly taking over the majority of laser printer sales, there's still an appreciable market for mono-only devices at the right price. Epson's EPL-6200 may have an RRP of nearly £300, but if you shop around, you can find it fo...
80%