location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-2190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C526022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946333151
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-2190
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 1.1
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 53 W
Warranty: 1 year replacement or repair Optional extension to 3 years
Long product name Epson FX-2190 :
The long product name of Epson FX-2190. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-2190 - 18 (2 x 9), USB, Parallel, 55 dB(A), 9.4kg
More>>>
Epson FX-2190:
The official description of Epson FX-2190 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Very robust high speed printers for medium and large print volumes


The new Epson FX-890 and wide carriage FX-2190 dot matrix printers are built to offer faster printing, better reliability and flexible paper handling - in a stylish and compact design. They are perfect for production, car dealers, warehouses, labs, wholesalers, freight forwarders, finance departments and trade users who want high performance at low cost.

- Flexible paper handling from front, top, rear and bottom
- Handles media up to 136 columns wide
- Two optional cut sheet feeders to store different forms
- Second push tractor option to accommodate two continuous forms
- Standard Parallel and USB interfaces
- Optional wireless and wired network interfaces

Short summary description Epson FX-2190:
This short summary of the Epson FX-2190 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-2190, 680 cps, 240 x 144 DPI, 10 cpi, A3 (297 x 420 mm), 128 KB, 55 dB

Long summary description Epson FX-2190:
This is an auto-generated long summary of Epson FX-2190 based on the first three specs of the first five spec groups.

Epson FX-2190. Maximum print speed: 680 cps, Maximum resolution: 240 x 144 DPI, Character pitch: 10 cpi. Maximum print size: A3 (297 x 420 mm). Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Standard interfaces: Parallel, USB 1.1, Optional connectivity: Ethernet. Print head: 9-pin, Print head life: 400 million characters, Mean time between failures (MTBF): 20000 h

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
680 cps
Character pitch
10 cpi
Paper handling
Maximum print size
A3 (297 x 420 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 1.1
Optional connectivity
Ethernet
Endurance
Print head *
9-pin
Print head life
400 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
53 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
9.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
460 mm
Package depth
700 mm
Package height
270 mm
Package weight
11.7 kg
Other features
Dimensions (WxDxH)
589 x 360 x 157 mm
Print technology
Dot matrix
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
21 pc(s)
Pallet length (UK)
2.04 m
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)