location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-890
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C524025W3
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson FX-890
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 1.1
  • - Mean time between failures (MTBF): 20000 h
Warranty: 1 year Replacement or Repair. Optional extension to 3 years.
Long product name Epson FX-890 :
The long product name of Epson FX-890. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-890 9 pin dot matrix printer, 680 cps, 80 columns
More>>>
Epson FX-890:
The official description of Epson FX-890 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High reliability, 9 pin dot matrix printer
The Epson FX-890 dot matrix printer has a compact footprint and is ultra reliable making it a popular choice for general business use.

High speed, printer for medium and large print volumes
Producing A4 output at an incredible 680 cps the Epson FX-890 is efficient and economical to run.

Versatile paper management
With the ability to handle up to 6 part forms, its flexible paper management allows paper insertion from the front, top, rear and bottom. The optional front sheet guide enables front feeding of even small paper types.

Optional additional tractor unit
The optional additional tractor unit enables the printer to either accommodate two continuous forms at the same time, or to use push and pull paper feeding - ideal for commercial and industrial environments.

Short summary description Epson FX-890:
This short summary of the Epson FX-890 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-890, 680 cps, 7 copies, Code 39, POSTNET, UPC-A, UPC-E, 128 KB, 55 dB, Indonesia

Long summary description Epson FX-890:
This is an auto-generated long summary of Epson FX-890 based on the first three specs of the first five spec groups.

Epson FX-890. Maximum print speed: 680 cps, Maximum number of copies: 7 copies, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Standard interfaces: USB 1.1. Print direction: Bi-directional, Ribbon life: 7.5 million characters, Mean time between failures (MTBF): 20000 h. Weight: 7.2 kg

Printing
Colour *
No
Maximum print speed *
680 cps
Maximum number of copies
7 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 1.1
Endurance
Print direction
Bi-directional
Ribbon life
7.5 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
7.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
465 mm
Package depth
530 mm
Package height
270 mm
Package weight
8.6 kg
Other features
Dimensions (WxDxH)
414 x 350 x 167.5 mm
Paper handling
CSF
Power requirements
240 V
Fonts included
Epson Draft, Epson Roman, Epson Sans Serif
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
183.7 cm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:08:21
Uk has collected 2 expert reviews for Epson FX-890 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2014-09-05 04:08:21
Youre taken through each step by a series of onscreen animated diagrams that are a far sight more helpful than other guides the competition offers.
0%