location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-890
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C524025A6
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-890
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 1.1
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 53 W
Long product name Epson FX-890 :
The long product name of Epson FX-890. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-890, 680 cps, 9-pin, Epson ESC/P, IBM PPDS, 53 W, 7610 g, White/Grey
More>>>
Epson FX-890:
The official description of Epson FX-890 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy integration and maximum productivity in demanding print environments.
A full-featured, high-value performer, the Epson FX-890 offers the durability and ease of use required for critical daily print requirements. This 9-pin, narrow-carriage workhorse boasts an MTBF rating of 20,000 power-on hours (POH) and speeds of up to 680 cps.
Engineered for seamless integration, it provides Parallel, USB, and additional connectivity options. And, it includes EPSON Remote Configuration Manager™ software for easy printer setup and simple setting selections via most Windows® operating systems. Ideal for rugged environments, this robust printer is the perfect drop-in replacement for the Epson FX-880 / 880+ / 980 or Okidata® Microline® 320/320 Turbo.
An extremely reliable, high-speed performer, the Epson FX-890 races through forms up to 7 parts thick through four convenient paper paths. Its easy-to-install 7.5 million character ribbon cartridge boosts productivity and ensures a low cost per page, while its 400 million character print head life offers added dependability.

- Speeds through multipart forms, reports, labels, and more at up to 680 cps.
- Offers an MTBF rating of 20,000 POH and a 400 million character print head life.
- Facilitates easy printer configuration using a newly designed control panel or Windows based Epson Remote Configuration Manager.
- Provides resident Epson, IBM® and Microline printer languages for increased compatibility.
- Includes standard Parallel and USB connections, plus an additional slot for optional interface cards.
- Ensures a lower cost per page, and reduces the need for frequent user intervention.
- Provides four convenient paper paths to accommodate cut sheet paper and continuous forms up to 7parts thick.
- Includes access to Epson's superior technical support.

Short summary description Epson FX-890:
This short summary of the Epson FX-890 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-890, 680 cps, 559 cps, 104 cps, 566 cps, 10,12,15,17.1,20 cpi, 20 cpi

Long summary description Epson FX-890:
This is an auto-generated long summary of Epson FX-890 based on the first three specs of the first five spec groups.

Epson FX-890. Maximum print speed: 680 cps, Maximum print speed (draft): 559 cps, Maximum print speed (LQ): 104 cps. Maximum print size: 254 x 559 mm, Paper feed: Manual, Pull tractor, Push tractor, Paper tray media types: Envelopes, Labels, Plain paper. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Page description languages: Epson ESC/P2, PPDS. Standard interfaces: Parallel, USB 1.1. Print head: 9-pin, Print head life: 400 million characters, Ribbon life: 7.5 million characters

Printing
Colour *
No
Maximum print speed *
680 cps
Maximum print speed (draft)
559 cps
Maximum print speed (LQ)
104 cps
Normal print speed
566 cps
Character pitch
10, 12, 15, 17.1, 20 cpi
Character density
20 cpi
Maximum number of copies
6 copies
Built-in barcodes
CODABAR (NW-7), EAN13, EAN8, Industrial 2/5, Interleaved 2/5, Matrix 2/5, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
254 x 559 mm
Paper feed
Manual, Pull tractor, Push tractor
Paper tray media types
Envelopes, Labels, Plain paper
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 1.1
Endurance
Print head *
9-pin
Print head life
400 million characters
Ribbon life
7.5 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
53 W
Power consumption (standby)
4.5 W
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
465 mm
Package depth
530 mm
Package height
270 mm
Package weight
8.6 kg
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Compatible operating systems
Windows 95 Windows 98 Windows 2000 Windows Vista Windows 7 Windows Me Windows XP Windows NT 4.0
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
183.7 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
183.7 cm
Country Distributor
United Kingdom 1 distributor(s)