Epson logo

Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109314
Info modified on:
25 Nov 2020, 15:24:27
Warranty:
1 year
Long product name Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm:

CX5200 INKJET ALL IN ONE 15PPM A4 USB 5760DPI 1200X2400 NL (PC)

Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm:

The EPSON Stylus CX5200 is a one-stop home or home office printing and copying all-in-one solution. It has high-speed standalone colour copying capability, with no need to power up your PC for high-quality, fast, colour copies. The EPSON Stylus CX5200 uses EPSON DURABrite ink technology. Durable and lightfast, DURABrite inks are fade-resistant up to 70 years, resistant to water and smudge-proof. The EPSON Stylus CX5200 offers high-speed printing at up to 22 ppm black and 11 ppm colour - with inks dry as soon as they leave the printer. With 5760 optimised dpi resolution, the EPSON Stylus CX5200 produces crisp, dense blacks, vibrant colours and high-definition photo-quality printing. The printer's driver offers more on-screen information than ever. Ink levels can be monitored, beginners can adjust basic settings or experienced users can access a variety of advanced controls. The built-in high-quality 1200 x 2400 dpi scanner gives you the power to capture documents, photos and an almost infinite range of other business materials or family keepsakes in accurate detail and rich 48-bit colour. EPSON Smart Panel software provides a host of user-friendly tools and shortcuts that automatically chooses the correct scanning parameters for optimum copying, scanning and photo-printing activities. The EPSON Stylus CX5200 is a high-speed copy solution, with an intuitive LCD interface for PC-less copying. Advanced standalone copying and page layout options are available that mimic the functions of a real photocopier - without powering up your PC.

Short summary description Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm:

Epson Stylus CX5200, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus CX5200 A4 5760 x 1440 DPI 22 ppm:

Epson Stylus CX5200. Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.