location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C900

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C494011GA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson AcuLaser C900 :
The long product name of Epson AcuLaser C900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superior colour printing for professional applications
More>>>
Epson AcuLaser C900:
The official description of Epson AcuLaser C900 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the first time, you can now bring the power of high quality colour to your documents without suffering the high costs or low speeds traditionally associated with colour laser. Epson's AcuLaser C900is essentially two printers in one. Firstly, it's a high performance monochrome laser that costs the same to run, perhaps even less, than a mono-only printer. Secondly, it's a versatile and productive colour laser printer with performance and quality that until now, would have cost you twice as much. With colour printing this good, buying a mono-only printer is now a thing of the past.
Superb 2400dpi photo-like print quality with Epson AcuLaser colour ASIC technologies
As easy and affordable to run as a black and white laser printer
Prints up to 16ppm mono and 4ppm colour
First-page-to-print time of 14 seconds mono and 25 seconds colour
High capacity paper handling - up to 700 sheets
Optional networking and duplexing capabilities

Short summary description Epson AcuLaser C900:
This short summary of the Epson AcuLaser C900 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C900, 35.000 pages per month, 29 g

Long summary description Epson AcuLaser C900:
This is an auto-generated long summary of Epson AcuLaser C900 based on the first three specs of the first five spec groups.

Epson AcuLaser C900. Maximum duty cycle: 35.000 pages per month

Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 19:17:06
Uk has collected 4 expert reviews for Epson AcuLaser C900 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2014-11-19 19:17:06
The second most expensive printer to purchase, Epson?s C900 outlay cost is quite high given its fairly low quality results; as a consequence, this printer?s value rating suffers. Saving face, it managed to finish fourth overall for the speed portion of ou...
0%
v3.co.uk
Updated:
2014-11-19 19:17:06
This printer has a plain exterior design - will we find it has more to offer beneath the case?...
0%