location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS C82 16PPM inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS C82 16PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C486051
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year standard warranty
Optional extension to 3 year warranty
Long product name Epson STYLUS C82 16PPM inkjet printer Colour :
The long product name of Epson STYLUS C82 16PPM inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON STYLUS C82/NON 22PPM 5760DPI A4 USB
More>>>
Epson STYLUS C82 16PPM inkjet printer Colour:
The official description of Epson STYLUS C82 16PPM inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus C82 provides Mac and PC users with high-speed throughput and exceptional quality on plain and even recycled papers. The Epson Stylus C82 features Epson's new DURABrite inks to ensure laser sharp blacks and vivid, life-like colors that are waterproof, smudgeproof and fade-resistant for up to 70 years. The Epson Stylus C82 is capable of performance levels that have traditionally been available only from much more expensive laser printers. With print speeds up to 22 ppm black and 11 ppm color, and Epson's exclusive market-leading 5760 optimized dpi print quality, you can count on the sharpest black and richest color print-outs that are ready when you are. The latest technologies include Epson RPM (Resolution Performance Management), which optimizes the production and placement of up to six ink droplet sizes - including the virtually invisible 3 picolitre Epson Ultra Micro Dot - to maximize quality and smoothness without compromising speed. A key feature of the Epson Stylus C82 is its ability to output amazing results on plain or even recycled paper. Thanks to Epson's DURABrite inks you can now print on nonspecialist media without compromising on quality, and achieve substantial cost benefits as a result. These newly introduced DURABrite inks are smudge and waterproof, and guaranteed fade-resistant for up to 70 years, ensuring that your prints keep their great looks for a long time to come. What's more, the inks are housed in four separate cartridges to maximize efficiency and enable replacement of only black or individual color inks as required. In true Epson fashion, the Epson Stylus C82 makes great printing simplicity itself. A simple-to-install Plug-and-Play printer driver, straightforward driver software and clear, comprehensive on-screen operating and maintenance guides ensure maximum ease of use every step of the way. There's also a front panel Cancel button for instant printer-side control. Featuring a sharp new design that's sure to fit easily on any desktop, the Epson Stylus C82 is designed to suit PC, iMac and Mac environments including OS-X. The printer provides comprehensive compatibility for home and office users who require high-performance printing of documents, graphics materials or a wide range of family activities. The Epson Stylus C82 features parallel and USB interfaces, and offers additional connectivity via an external networking solution.

Short summary description Epson STYLUS C82 16PPM inkjet printer Colour:
This short summary of the Epson STYLUS C82 16PPM inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS C82 16PPM, Colour, 4, 5000 pages per month, 22 ppm

Long summary description Epson STYLUS C82 16PPM inkjet printer Colour:
This is an auto-generated long summary of Epson STYLUS C82 16PPM inkjet printer Colour based on the first three specs of the first five spec groups.

Epson STYLUS C82 16PPM. Colour, Number of print cartridges: 4, Maximum duty cycle: 5000 pages per month. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
4.1 ppm
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
237 x 301 x 470 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 3 expert reviews for Epson STYLUS C82 16PPM inkjet printer Colour and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)