Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS C42UX 11PPM A4 USB (PC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C482041
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17579
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 08 Apr 2019 22:39:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI :
The short editorial description of Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI

1440X720DPI IN (PC)
More>>>
Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI:
The official marketing text of Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI as supplied by the manufacturer

Printing letters, reports, cards, newsletters, homework and even photographs in superb quality now could not be simpler, with the EPSON Stylus C42. This A4 colour printer benefits from EPSON’s industry leading Micro Piezo™ inkjet technology to offer the user stunning results every time. True 1440 dpi resolution and tiny 6pl ink droplets ensure clear, crisp text and outstanding colour graphics and photos, printed at high speed (up to 11 pages per minute in black). Set up and use of the Stylus C42 is simplicity itself.

Short summary description Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI:
This short summary of the Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS C42UX 11PPM A4 USB (PC), 1440 x 720 DPI, 1440 x 720 DPI, 11 ppm, 5.5 ppm, 12 KB, 100 sheets

Long summary description Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson STYLUS C42UX 11PPM A4 USB (PC). Maximum resolution: 1440 x 720 DPI, Print resolution colour: 1440 x 720 DPI. Print speed (black, normal quality, A4/US Letter): 11 ppm, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Buffer size: 12 KB. Maximum input capacity: 100 sheets. Compatible operating systems: Windows 98/ME/2000/XP/MacOS 8.1 or later/MacOS 9.x

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1440 x 720 DPI
Print resolution colour
1440 x 720 DPI
Print head nozzles
Number of nozzles to a print head.
Mono Head: 48 nozzles; Colour Head: 45 nozzles (15 per colour: cyan, magenta, yellow)
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Memory
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
12 KB
Input capacity
Maximum input capacity
100 sheets
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/2000/XP/MacOS 8.1 or later/MacOS 9.x
Features
Market positioning *
Home & Office
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
424 x 229 x 172 mm
Type
Characteristics of the device.
A4 black and colour inkjet printer
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Testseek has collected 1 expert review for Epson STYLUS C42UX 11PPM A4 USB (PC) inkjet printer Colour 1440 x 720 DPI but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Testseek heeft 1 proffesionele recensie voor Epson STYLUS C42UX 11PPM A4 USB (PC) inkjetprinter Kleur 1440 x 720 DPI gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Testseek a recueilli 1 avis d’experts pour Epson STYLUS C42UX 11PPM A4 USB (PC) imprimante jets d'encres Couleur 1440 x 720 DPI mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:29
Testseek hat 1 Expertenmeinung für Epson STYLUS C42UX 11PPM A4 USB (PC) Tintenstrahldrucker Farbe 1440 x 720 DPI zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:29
Testseek ha raccolto 1 recensione da parte di esperti per Epson STYLUS C42UX 11PPM A4 USB (PC) stampante a getto d'inchiostro Colore 1440 x 720 DPI ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:29
Testseek ha coleccionado 1 opiniones de expertos para Epson STYLUS C42UX 11PPM A4 USB (PC) impresora de inyección de tinta Color 1440 x 720 DPI pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Testseek har samlet 1 ekspertanmeldelse for Epson STYLUS C42UX 11PPM A4 USB (PC) blækprinter Farve 1440 x 720 dpi men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Testseek til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Konsumentguiden har samlat in 1 experttest för Epson STYLUS C42UX 11PPM A4 USB (PC) bläckstråleskrivare Färg 1440 x 720 DPI men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Konsumentguiden för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:30
Testseek has recollit 1 revisió d'experts per Epson STYLUS C42UX 11PPM A4 USB (PC) Impressora d'injecció de tinta Color 1440 x 720 DPI però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:29
Testseek има добиено 1 оцени од експерти за Epson STYLUS C42UX 11PPM A4 USB (PC) печатач со мастило Боја 1440 x 720 DPI при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:33:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:33:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:33:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:33:50
0%
Source Review comments Score
v3.co.uk
Updated:
2013-05-18 09:24:29
The Stylus C42UX is basic, but its compact and good value for money.
0%
Show all
Customer service details
X