location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-6100PS

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-6100PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C479011FA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson EPL-6100PS :
The long product name of Epson EPL-6100PS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High productivity laser printer for small to medium workgroup applications.
More>>>
Epson EPL-6100PS:
The official description of Epson EPL-6100PS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EPL-6100 boasts a new, compact, high speed 16ppm printer engine and a 15 second first- page print time, bringing levels of performance traditionally associated with higher-specification printers to small to medium workgroups. Epson's high performance printer controller and 200MHz processor provide outstanding productivity, ensuring even complex jobs are printed quickly and without compromising quality.
Superb quality, productivity and value for money
Print speed up to 16 ppm
Resolution up to true 1200 dpi
Standard USB1.1 and IEEE 1284 parallel interfaces
PC and Mac compatible
250 page standard paper cassette
Optional 500 sheet large capacity paper unit
True Adobe® PostScript® 3sTM available
Extensive Connectivity

Short summary description Epson EPL-6100PS:
This short summary of the Epson EPL-6100PS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-6100PS, 15.000 pages per month, 8 g

Long summary description Epson EPL-6100PS:
This is an auto-generated long summary of Epson EPL-6100PS based on the first three specs of the first five spec groups.

Epson EPL-6100PS. Maximum duty cycle: 15.000 pages per month