location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Stylus Photo 950 NON 2880dpi 8ppm+CDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C456011+MAXELL CDR
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI :
The long product name of Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BUNDEL: EPSON Stylus Photo 950 & Maxell printable CD-R 700MB 80Min 32xspd white 100pk
More>>>
Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI:
The official description of Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cataloguing your CD stored digital images has never been easier with the Direct CD face printing utility. With no special sticker media required, professional quality personalised CD’s can be created quickly and efficiently on your desktop. Also ideal for small businesses, education (or just for fun!) setting up a personalised CD is a simple process thanks to the CD software bundled with the Stylus Photo 950.

Short summary description Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI:
This short summary of the Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR, Colour, 2880 x 1440 DPI, 8.8 ppm

Long summary description Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI:
This is an auto-generated long summary of Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR. Colour. Maximum resolution: 2880 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 8.8 ppm

Features
Print head nozzles
96 nozzles - Black; 96 nozzles - Colour (cyan, magenta, yellow, light cyan, light magenta)
Colour *
Yes
Printing
Print resolution colour
2880 x 1440 DPI
Maximum resolution *
2880 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (colour, normal quality, A4/US Letter)
8.5 ppm
Input & output capacity
Maximum input capacity
150 sheets
Performance
Buffer size
256 KB
Processor frequency
600 MHz
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP/MacOS 8.1 and above including OSX
Other features
Dimensions (WxDxH)
515 x 333 x 209 mm
Type
Colour ink-jet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:32
Uk has collected 5 expert reviews for Epson K Stylus Photo 950 NON 2880dpi 8ppm+CDR inkjet printer Colour 2880 x 1440 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 09:54:32
more...
0%
photographyblog.com
Updated:
2017-03-01 09:54:32
The Epson Stylus Photo 950 is currently the top of the range Epson A4 photo printer, and it certainly shows in the image quality and general ease-of-use. It takes a minimum of effort to create maximum effect, with fantastic prints that rival tradition...
90%
computervideo.net
Updated:
2017-03-01 09:54:32
Epson Stylus Photo 950...
0%
v3.co.uk
Updated:
2017-03-01 09:54:32
The Stylus Photo 950 delivers excellent picture quality but at a hefty price.
0%