Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-5900 1200 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-5900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C427041LE
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9138
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 16 Apr 2019 13:05:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson EPL-5900 1200 x 600 DPI A4 :
The short editorial description of Epson EPL-5900 1200 x 600 DPI A4

12PPM, A4, 1200DPI
More>>>
Epson EPL-5900 1200 x 600 DPI A4:
The official marketing text of Epson EPL-5900 1200 x 600 DPI A4 as supplied by the manufacturer

Professional quality laser printing. It's what businesses have been demanding for years. It's what EPSON delivers with the EPL-5900 laser printer. It's printing that depends on speed, quality, intelligence, durability, versatility, connectivity and flexibility. It's everything that is the EPSON EPL-5900.

Short summary description Epson EPL-5900 1200 x 600 DPI A4:
This short summary of the Epson EPL-5900 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-5900, 1200 x 600 DPI, A4, 12 ppm

Long summary description Epson EPL-5900 1200 x 600 DPI A4:
This is an auto-generated long summary of Epson EPL-5900 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson EPL-5900. Number of print cartridges: 1, Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.4 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 435 x 265 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
220-240V 50/60Hz
Standard input trays
A4, A5, B5, Legal, Half-Letter, Executive, Government Legal, Government Letter, Monarch, DL, Commercial 10, International B5, C5, C6, Custom
Customer service details
X