Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-5900N

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-5900N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C427041FB
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15966
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson EPL-5900N :
The short editorial description of Epson EPL-5900N

EPL-5900N NON 8MB 12ppm 1200dpi A4
More>>>
Epson EPL-5900N:
The official marketing text of Epson EPL-5900N as supplied by the manufacturer

The EPL-5900 range provides high-quality true 1200 dpi printing on paper sizes up to A4. With a print speed of up to 12 pages per minute this printer is designed to offer sophisticated yet reliable local or small workgroup printing with a small footprint suitable for the desktop. The EPL-5900 features an EPSON controller running a fast processor and supports the PCL6, PCL5e and optional Adobe PostScript 3 page description languages. A USB port along with IEEE 1284 parallel interface is provided as standard ensuring easy connection to either a PC or Apple Macintosh environment. Paper handling as standard includes a 250-sheet multi-purpose tray capable of printing on a variety of paper sizes and types as well as postcards and envelopes. The EPL-5900 can be further expanded with the option of an additional 500-sheet paper cassette, which increases the total paper capacity of the machine to 750 sheets. Available with a network-ready configuration, the Epson EPL-5900N with an in-built 10/100 Base Ethernet Network Print Server, can be easily configured and managed remotely using network management system tools such as Epson NetWebManager, Epson WebAssist, Epson WinAssist, Epson MacAssist, and plug-ins for Novell NDPS.

Short summary description Epson EPL-5900N:
This short summary of the Epson EPL-5900N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EPL-5900N, 1200 x 1200 DPI, A4, 12 ppm

Long summary description Epson EPL-5900N:
This is an auto-generated long summary of Epson EPL-5900N based on the first three specs of the first five spec groups.

Epson Epson EPL-5900N. Number of print cartridges: 1, Maximum duty cycle: 15.000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
15.000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Processor model
The model number for the processor in a computer.
TMPR4955AF
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
75 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 435 x 378 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
220-240V, 50/60Hz
Standard input trays
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), F4, International DL (110 x 220 mm), International C6 (114 x 162 mm), Com-10 (105 x 241 mm), International C5 (162 x 229 mm), International B5 (176 x 250 mm), Monarch (98.4 x 190.5 mm)
Networking features
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98/Me/2000/XP/NT4.0, Mac OS Classic 8.1, Mac OS X
Standard media sizes
DIN A4
Customer service details