Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-880+ EN 96KB 10cps 240x1440dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C422042
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9027
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months return to base
Long product name Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps :
The short editorial description of Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps

FX-880+ 9 pin dot matrix printer, 564cps, 80 column, parallel interface, USB
More>>>
Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps:
The official marketing text of Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps as supplied by the manufacturer

Super fast printing and incredibly versatile paper handling make this the perfect printer for a wide range low cost forms printing applications such as warehousing, distribution, retail, financial and accounting departments or hotels etc.

Short summary description Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps:
This short summary of the Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-880+ EN 96KB 10cps 240x1440dpi A4, 564 cps, 396 cps, 5 - 35 °C, 10 - 80%, 415 x 350 x 154 mm, Single sheet 0.065 - 0.14mm, Single sheet/multi part forms 0.065 - 0.46mm

Long summary description Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps:
This is an auto-generated long summary of Epson FX-880+ EN 96KB 10cps 240x1440dpi A4 dot matrix printer 564 cps based on the first three specs of the first five spec groups.

Epson FX-880+ EN 96KB 10cps 240x1440dpi A4. Maximum print speed: 564 cps, Normal print speed: 396 cps. Dimensions (WxDxH): 415 x 350 x 154 mm, Media types supported: Single sheet 0.065 - 0.14mm, Single sheet/multi part forms 0.065 - 0.46mm, Power requirements: AC 220 - 240V 50 - 60Hz

Print quality
Colour *
No
Printing
Maximum print speed *
Maximum device printing speed.
564 cps
Normal print speed
396 cps
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
415 x 350 x 154 mm
Media types supported
The types of media which can be used with this product.
Single sheet 0.065 - 0.14mm, Single sheet/multi part forms 0.065 - 0.46mm
Power requirements
AC 220 - 240V 50 - 60Hz
Fonts included
EPSON Draft, EPSON Roman, EPSON Sans Serif, Barcode Fonts
I/O ports
An interface on a device to which you can connect another device.
USB 1.1, Bi-directional Parallel Centronics (IEEE 1284), Optional Network, Twinax, Coax and Serial interfaces
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Friction feed, Push tractor feed, Pull tractor feed, Push-pull tractor feed
Customer service details