Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N2050+ NON 20ppm 1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C401012
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13675
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 15 Apr 2019 12:38:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI :
The short editorial description of Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI

EPL-N2050+ NON 20ppm 1200dpi A4
More>>>
Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI:
The official marketing text of Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI as supplied by the manufacturer

With the EPL-N2050+ you are on the safe side. Its print resolution of a genuine 1,200 dpi lets your documents appear professional in needle-sharp quality. The extensive security functions (lockable mailbox, confidential job) make it a trustworthy partner for security-relevant documents. And last but not least, the EPL-N2050+ shows it is secure against the future through its well thought-out modular expansion system.

Short summary description Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI:
This short summary of the Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2050+ NON 20ppm 1200dpi A4, 1200 x 1200 DPI, A4, 20 ppm

Long summary description Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI:
This is an auto-generated long summary of Epson EPL-N2050+ NON 20ppm 1200dpi A4 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Epson EPL-N2050+ NON 20ppm 1200dpi A4. Number of print cartridges: 1, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Input & output capacity
Maximum input capacity
550 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Processor model
The model number for the processor in a computer.
High Speed VR4310
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
166 MHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 439 x 413 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
220-240V, 50/60HZ
Standard input trays
A4
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98/Me/2000/XP/Nt 4.0, Mac OS 8.x or later/X
Customer service details