Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680 MATRIX dot matrix printer 465 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680 MATRIX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376023
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8111
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty: 1 year Replacement or Repair
Optional extension to 3 years Replacement or Repair
Optional upgrade to 3 years On Site Warranty
Long product name Epson LQ-680 MATRIX dot matrix printer 465 cps :
The short editorial description of Epson LQ-680 MATRIX dot matrix printer 465 cps

LQ-680 24 pins serial dot matrix impact printer, 413 cps, 106 Columns - Flatbed
More>>>
Epson LQ-680 MATRIX dot matrix printer 465 cps:
The official marketing text of Epson LQ-680 MATRIX dot matrix printer 465 cps as supplied by the manufacturer

The LQ-680 offers ultra reliable flatbed printing with EPSON quality and speed. Like all dot matrix printers in the EPSON range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary

Short summary description Epson LQ-680 MATRIX dot matrix printer 465 cps:
This short summary of the Epson LQ-680 MATRIX dot matrix printer 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680 MATRIX, 465 cps, 372 cps, 55 dB, 497 x 386.5 x 229.5 mm, Continuous paper, Cut sheet 52.3 g/m² up to 157 g/m², 1 draft font, 9 Bitmap Fonts, 4 Scalable Fonts, 8 Barcode Fonts

Long summary description Epson LQ-680 MATRIX dot matrix printer 465 cps:
This is an auto-generated long summary of Epson LQ-680 MATRIX dot matrix printer 465 cps based on the first three specs of the first five spec groups.

Epson LQ-680 MATRIX. Maximum print speed: 465 cps, Normal print speed: 372 cps. Noise level: 55 dB. Dimensions (WxDxH): 497 x 386.5 x 229.5 mm, Media types supported: Continuous paper, Cut sheet 52.3 g/m² up to 157 g/m², Fonts included: 1 draft font, 9 Bitmap Fonts, 4 Scalable Fonts, 8 Barcode Fonts

Print quality
Colour *
No
Printing
Maximum print speed *
Maximum device printing speed.
465 cps
Normal print speed
372 cps
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
55 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
497 x 386.5 x 229.5 mm
Other features
Media types supported
The types of media which can be used with this product.
Continuous paper, Cut sheet 52.3 g/m² up to 157 g/m²
Fonts included
1 draft font, 9 Bitmap Fonts, 4 Scalable Fonts, 8 Barcode Fonts
I/O ports
An interface on a device to which you can connect another device.
IEEE 1284 Bi-directional Parallel Centronics, 1 EPSON Type B slot for optional interfaces
Standard media sizes
Continuous paper Width: 101.6 to 304.8 mm Length 76.2 to 558.8mm,Cut sheet Width: 90 to 304.8 mm Length: 70 to 420mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Friction feed, Push tractor feed
Customer service details