Epson logo

Epson LQ-2180 dot matrix printer 480 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32170
Info modified on:
29 Oct 2024, 17:15:29
Short summary description Epson LQ-2180 dot matrix printer 480 cps:

Epson LQ-2180, 480 cps, 360 cps, A3 (297 x 420 mm), 55 dB, Bidirectional, 8 million characters

Long summary description Epson LQ-2180 dot matrix printer 480 cps:

Epson LQ-2180. Maximum print speed: 480 cps, Normal print speed: 360 cps. Maximum print size: A3 (297 x 420 mm). Sound pressure level (printing): 55 dB. Print direction: Bidirectional, Ribbon life: 8 million characters. Dimensions (WxDxH): 268 x 639 x 402 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.