Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-5000+ dot matrix printer 560 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-5000+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C117041
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11865
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty: 1 year on-site
Optional extension to 3 years on site
Long product name Epson DFX-5000+ dot matrix printer 560 cps :
The short editorial description of Epson DFX-5000+ dot matrix printer 560 cps

DFX-5000+ 9 pin, serial dot matrix impact printer, up to 560 cps, 136 columns
More>>>
Epson DFX-5000+ dot matrix printer 560 cps:
The official marketing text of Epson DFX-5000+ dot matrix printer 560 cps as supplied by the manufacturer

A Professional printer for professional applications, the DFX 'system' printer is a high performance machine built for heavy duty, high throughput data processing tasks, bringing EPSON paper handling, performance and durability to 'mission critical' applications. The DFX-5000+ comes equipped with twin high speed tractor feeds allowing continuous paper to be loaded both front and rear.

Short summary description Epson DFX-5000+ dot matrix printer 560 cps:
This short summary of the Epson DFX-5000+ dot matrix printer 560 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-5000+, 560 cps, 504 cps, Serial, 55 dB, 369 x 700 x 382 mm, Continuous paper

Long summary description Epson DFX-5000+ dot matrix printer 560 cps:
This is an auto-generated long summary of Epson DFX-5000+ dot matrix printer 560 cps based on the first three specs of the first five spec groups.

Epson DFX-5000+. Maximum print speed: 560 cps, Normal print speed: 504 cps. Standard interfaces: Serial. Noise level: 55 dB. Dimensions (WxDxH): 369 x 700 x 382 mm, Media types supported: Continuous paper, Fonts included: 1 draft font, 2 NLQ fonts

Print quality
Colour *
No
Printing
Maximum print speed *
Maximum device printing speed.
560 cps
Normal print speed
504 cps
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Serial
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
55 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
369 x 700 x 382 mm
Media types supported
The types of media which can be used with this product.
Continuous paper
Fonts included
1 draft font, 2 NLQ fonts
I/O ports
An interface on a device to which you can connect another device.
Parallel Centronics, Serial, 1 slot for optional interface
Standard media sizes
101 to 406 mm, Paper thickness Maximum 0.46 mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Fixed Rear Push and Fixed Front Push Tractors as standard
Customer service details
X