Epson logo

Epson Lithium Ion Battery

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74517
Info modified on:
14 Apr 2021, 15:36:24
Short summary description Epson Lithium Ion Battery:

Epson Lithium Ion Battery, Black, Lithium-Ion (Li-Ion), 2600 mAh, 3.7 V, 70 mm, 22 mm

Long summary description Epson Lithium Ion Battery:

Epson Lithium Ion Battery. Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Battery voltage: 3.7 V. Width: 70 mm, Depth: 22 mm, Height: 20 mm. Package width: 160 mm, Package depth: 200 mm, Package height: 185 mm. Number of batteries included: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.