Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88378
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson R-D1s:

Epson Rangefinder R-D1s digital camera 6.1 Megapixel, 9.4X zoom, SD Memory Card, LCD 23.7x15.6 mm

Epson R-D1s:

The Epson Rangefinder R-D1, the world’s first rangefinder digital camera, is where photographic tradition meets the digital culture. It is a camera to rekindle your love of photography.
- World’s first rangefinder digital camera
- 1.0x viewfinder – to view subject as though looking with your naked eye
- 6.1 MegaPixel CCD, capturing images in JPEG or RAW format
- Lens compatibility with many new and existing M & L mount lenses*
- Full manual and aperture priority exposure modes
- 2” LCD for image review
- Lithium-Ion battery with low power consumption
- Advanced image processing technology
- Shutter speeds from 1 sec – 1/2000 sec
- ISO settings from 200 – 1600
- Pictures saved to removable SD memory card

Short summary description Epson R-D1s:

Epson R-D1s, 6.1 MP, CCD, 6x, 590 g, Black

Long summary description Epson R-D1s:

Epson R-D1s. Megapixel (approx.): 6.1 MP, Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4.4x. Maximum video resolution: 640 x 480 pixels. Internal memory: 32 MB. Viewfinder type: Optical. Weight: 590 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.