location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B12B808451 LAN interface 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B12B808451
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B808451BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536293
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2021 16:53:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson B12B808451 LAN interface 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LAN interface
  • - Device compatibility: Scanner
  • - Brand compatibility: Epson
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson B12B808451 LAN interface 1 pc(s) :
The long product name of Epson B12B808451 LAN interface 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Network Interface Unit for WorkForce DS-510
More>>>
Epson B12B808451 LAN interface 1 pc(s):
The official description of Epson B12B808451 LAN interface 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now, your scanner has the capability to scan to, and be controlled by, any computer that's within the same sub-network and has Document Capture Pro software installed. Document Capture Pro comes standard with all compatible scanners. For use with the WorkForce DS-510, DS-560, DS-760 and DS-860.

Short summary description Epson B12B808451 LAN interface 1 pc(s):
This short summary of the Epson B12B808451 LAN interface 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B12B808451, LAN interface, Black, 1 pc(s)

Long summary description Epson B12B808451 LAN interface 1 pc(s):
This is an auto-generated long summary of Epson B12B808451 LAN interface 1 pc(s) based on the first three specs of the first five spec groups.

Epson B12B808451. Type: LAN interface, Device compatibility: Scanner, Brand compatibility: Epson, Compatibility: WorkForce DS-510, DS-560, DS-760, DS-860, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
LAN interface
Device compatibility *
Scanner
Brand compatibility *
Epson
Compatibility *
WorkForce DS-510, DS-560, DS-760, DS-860
Product colour
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
170 mm
Package depth
255 mm
Package height
170 mm
Package weight
964 g
Logistics data
Products per pallet
120 pc(s)
Products per pallet (UK)
120 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)