location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V500 Photo Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B189031
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - 17 W
Warranty: 1 years
Long product name Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4 :
The long product name of Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V500 Photo Scanner- 6400 dpi 4 line Matrix CCD/ 3.4 optical density/ USB 2.0 Interface
More>>>
Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4:
The official description of Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding Quality film scanning with a market beating 6400 dpi optical resolution. It includes Epson’s new ReadyScan LED Technology which allows a virtually instant start-up (1 second warm up) for maximized productivity and zero waiting time.

Key Features and Benefits

- 6400 dpi 4 line Matrix CCD.
- DIGITAL ICE dust and scratch removal (film).
- 4 scan buttons including scan to PDF and email.
- Integrated TPU with Film and Slide Scanning up to Medium Format
- USB 2.0 Interface.
- Optional Auto Document Feeder.
- Epson ReadyScan LED Technology.
- Energy Star compliant.
- 3.4 optical density.

Short summary description Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4:
This short summary of the Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V500 Photo Scanner, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, Flatbed scanner, CCD, A4

Long summary description Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4:
This is an auto-generated long summary of Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4 based on the first three specs of the first five spec groups.

Epson Perfection V500 Photo Scanner. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Power consumption (typical): 17 W, Power consumption (standby): 4 W

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3.4
Design
Scanner type *
Flatbed scanner
Built-in display *
No
Performance
Sensor type *
CCD
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Power
Power consumption (typical)
17 W
Power consumption (standby)
4 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Windows 98SE/2000/Me,XP/XP 64-bit Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-25 - 80 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
4 kg
Packaging content
Bundled software
Epson Event Manager Epson Attach Email Epson File Manager Epson ScanAssistant Adobe Photoshop Elements 4 (PC) Adobe Photoshop Elements 3 (Mac) ABBYY FineReader 6 Sprint Plus (PC) ABBYY FineReader 5 Sprint Plus (Mac)
Other features
Dimensions (WxDxH)
272 x 475 x 113 mm
Film type
35 mm
Power requirements
220-240 V 50-60 Hz
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:02:57
Uk has collected 14 expert reviews for Epson Perfection V500 Photo Scanner Flatbed scanner 6400 x 9600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-26 08:02:56
click to enlarge First the all important dimensions it is 44cm long, 26cm wide and 9cm tall. It is a very dark grey in colour and has the power input and USB close together on the back and the on/off switch on the right side. There are four buttons on...
72%
itreviews.com
Updated:
2011-09-26 08:02:57
This is probably the photo scanner that a lot of serious amateur photographers have been waiting for, with a wider range of photo formats, beefed-up software photo enhancements, speedier operation and high quality image reproduction. Epson - Perfectio...
0%
expertreviews.co.uk
Updated:
2011-09-26 08:02:57
Epsons Perfection V500 Photo is a flatbed scanner designed to capture high-quality images from film negatives as well as more traditional image sources such as photos and documents. Its less expensive than most dedicated film scanners, and more ve...
60%
pcworld.co.nz
Updated:
2011-11-04 14:24:39
The Epson Perfection V500 Photo scanner is a new and sleek consumer-oriented model that handles reflective copy (prints) up to A4 size, and transparencies, including those old negatives and slides you have tucked away. It comes with software for Windo...
0%
smh.com.au
Updated:
2011-11-04 14:24:39
Epson V500 photo scanner This is a flat-bed scanner that scans film material as well as print pages. Epson says this scanner is the first to use "a CCD (charge-coupled device) scanner using LED (light-emitting diode) technology". It claims this i...
0%
dpexpert.com.au
Updated:
2011-11-04 14:24:39
This is a flatbed scanner with the facility for scanning film material as well as print pages. Epson says that this scanner is the first in the world to use “a CCD (Charge–Coupled Device) scanner using LED (Light Emitting Diode) technology.&rd...
Good This is the first dual purpose flatbed/film scanner from which we have taken respectable film scans. In fact we were surprised by the quality of reproduction from all media. We tried colour transparencies, black and white negatives and medium format ne...
Bad This is quite a complicated piece of machinery and not at all intuitive in setup and operation, so why not provide a printed user’s manual? It is a pain to have to have the scanner software open on the computer while at the same time trying to find...
Bottom line The Epson V500 is a very good scanner. It may look expensive but you get a lot for the money. The controlling software is excellent, even if it is a little cranky when run in Windows Vista. We were pleasantly surprised by its exceptional versatility. *...
0%
pcworld.co.nz
Updated:
2016-12-29 17:35:22
The Epson Perfection V500 Photo scanner is a new and sleek consumer-oriented model that handles reflective copy (prints) up to A4 size, and transparencies, including those old negatives and slides you have tucked away. It comes with software for Windows a...
0%
hardwarecentral.com
Updated:
2011-09-26 08:02:56
With the rise in popularity of multi-function printer/scanner/fax devices over the last few years, the standalone desktop scanner might seem to be an endangered species, especially around the office. Don't be fooled. The standalone scanner is still al...
0%
about.com
Updated:
2011-09-26 08:02:56
This photo scanner works well and makes digitizing photos easy, thanks to the built-in and bundled software. It has a big footprint, but if you have a lot of photos, slides, and negatives to digitize, and space is not an issue, this is a good value for...
Good Can handle negatives and slides, Great color restoration and dust removal, Software bundle includes Adobe Photoshop Elements...
Bad Light on instruction material, Large footprint...
Bottom line This photo scanner works well and makes digitizing photos easy, thanks to the built-in and bundled software. It has a big footprint, but if you have a lot of photos, slides, and negatives to digitize, and space is not an issue, this is a good value for...
80%
layersmagazine.com
Updated:
2011-09-26 08:02:57
The Epson Perfection V500 Photo scanner does a reassuringly professional job of archiving valuable documents that people cherish and try to save when natural catastrophes hit. This is the first Epson scanner to use the faster LED (light-emitting diode...
Good Quality scans...
Bad Flimsy film holders...
Bottom line The Epson Perfection V500 Photo scanner does a reassuringly professional job of archiving valuable documents that people cherish and try to save when natural catastrophes hit. This is the first Epson scanner to use the faster LED (light-emitting diode)...
90%
consumerelectronicsnet.com
Updated:
2011-09-26 08:02:57
Epson America recently started shipping the Perfection V500 Photo, its newest flatbed/film scanner. At a street price of around $250, this scanner is the first in its price range to feature a LED light source instead of a traditional fluorescent lamp...
0%
pcmag.com
Updated:
2011-09-26 08:02:57
I dont generally use sports metaphors in reviews, but sometimes theres no better way to put it. A case in point is the Epson Perfection V500 Photo ($249.99 direct). Epson has knocked one out of the park with this scanner. It offers high-quality sca...
Good High-quality scans for prints and film. LED light source eliminates warm-up time.
Bad A little weak on office tasks, but thats the trade-off you get for its focus on photos.
Bottom line The Epson Perfection V500 Photo is one of the most impressive scanners yet for the price, delivering high-quality, fast scans in fully automatic mode...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)