location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V100 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V100 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B184073
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:16:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V100 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 16 W
Long product name Epson Perfection V100 Photo :
The long product name of Epson Perfection V100 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V100 Photo
More>>>
Epson Perfection V100 Photo:
The official description of Epson Perfection V100 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The affordable, all-purpose scanner that provides truly amazing results.
With the Epson Perfection® V100 Photo enjoy automatic scanning of photos, film, and documents, as well as 3D objects. Get brilliant results every time with 3200 x 9600 dpi. The new high-rise lid can be lifted up and laid flat to accommodate large objects or scan 3D objects (up to 25mm thick) with the lid closed.

The scanner's built-in transparency unit and 3.2 Dmax offers convenient scanning of both slides and film strips with remarkable details, while Epson Easy Photo Fix one-touch color restoration renews faded originals. New Epson Digital Dust Correction quickly and intelligently removes dust from film scans. New Backlight Correction software corrects under exposed images with better color accuracy.

With Hi-Speed USB 2.0, the Epson Perfection V100 Photo speeds through every scan. Compatible with both Windows® and Macintosh® systems, this scanner offers remarkable versatility and detail in one affordable solution.

- New slim design with high rise (25mm) lid that opens 180 degrees.
- Automatic scanning of photos, slides, negatives and documents
3200 x 9600 dpi scanning.
- One-touch buttons for Scan, Copy, Scan to E-mail and Scan to PDF.
- One-click color restorations with Easy Photo Fix.
- Epson Digital Dust Correction technology for more effective dust removal.

Short summary description Epson Perfection V100 Photo:
This short summary of the Epson Perfection V100 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V100 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, USB 2.0, 16 W

Long summary description Epson Perfection V100 Photo:
This is an auto-generated long summary of Epson Perfection V100 Photo based on the first three specs of the first five spec groups.

Epson Perfection V100 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 16 W, Power consumption (standby): 3.5 W

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3.2
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
16 W
Power consumption (standby)
3.5 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
125 mm
Package depth
490 mm
Package height
400 mm
Package weight
3.79 kg
System requirements
Minimum system requirements
CD-ROM
Mac compatibility
Yes
Minimum storage drive space
350 MB
Minimum RAM
128 MB
System requirements
Minimum processor
Pentium II 450MHz / PowerPC G3 400MHz
Compatible operating systems
Windows 98SE/Me/2000/XP/XP 64-bit Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
2.6 kg
Packaging content
Bundled software
EPSON Creativity Suite ArcSoft PhotoImpression 5 ABBYY FineReader Sprint 6 ABBYY FineReader Sprint 5 (Mac)
Other features
Dimensions (WxDxH)
430.1 x 280.3 x 56.6 mm
Film type
35 mm
Power requirements
100/240V; 50/60Hz
Compatibility
PC / Mac
Logistics data
Products per pallet
60 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.15 m
Products per pallet layer
12 pc(s)
Products per pallet layer (UK)
18 pc(s)
Products per pallet (UK)
90 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.15 m
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:05
Uk has collected 7 expert reviews for Epson Perfection V100 Photo and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-05 17:28:05
Excellent quality at a price thats still very reasonable. The V100 scans quickly and accurately through its easy-to-use software. There are cheaper scanners, but its well worth the price. It isnt going to win many beauty contests, but the silver a...
100%
gadgetspeak.com
Updated:
2013-08-05 17:28:05
Published in...
80%
expertreviews.co.uk
Updated:
2013-08-05 17:28:05
The Epson scanners weve reviewed in the past have all been conventionally arranged, with a lid thats hinged at the back and opens away from the user. The Perfection V100 Photos lid is hinged at the right and opens from left to right. This means y...
80%
whatdigitalcamera.com
Updated:
2013-08-05 17:28:05
A low cost scanner, the Epson V100 is much the same as the Epson V350 minus the motorised film strip feeder for film scanning. This makes handling film strips a bit trickier when loading them into the film holders. Without a motorised fi...
Good Film scan speed, Affordable...
Bad Comparatively fiddly film loading...
88%
maclife.com
Updated:
2013-08-05 17:28:05
The V350 (right) has a built-in film feeder. The V100 (left) doesnt. While youre out and about with your digital camera, snapping photos until the cows come home (or at least until your memory card is full), back at your office, sitting in a dark...
Good Built-in filmstrip feeder. Good image quality.
Bad Limited film holder capacity. No users guide in box.
Bottom line The Perfection V100 Photo and Perfection V350 Photo offer two affordable ways to tackle the film conundrum. Perfection V100 Photo...
60%
Howstuffworks.com
Updated:
2013-08-05 17:28:05
Epsons new class of Perfection photo scanners offer trimmed-down cases and value prices. One example is the Perfection V100, which sells for around $100 yet offers high-end tools for you photo enthusiasts.The V100s CCD imager produces resolutions of...
Good Nice price, good technologies built in...
Bad Not as high-resolution as some other photo scanners...
Bottom line Epsons new class of Perfection photo scanners offer trimmed-down cases and value prices. One example is the Perfection V100, which sells for around $100 yet offers high-end tools for you photo enthusiasts.The V100s CCD imager produces resolutions of...
80%
macnn.com
Updated:
2013-08-05 17:28:05
Many users ignore low cost scanners because they think, how can such a cheap product produce anything worthwhile? Well, things have changed, and as technology improves, less expensive products are more advanced. Epson proves this point with the Epson P...
Good Excellent priceg. Nice build quality. Full-featured Epson scan software.
Bad Film and slide scanning could be better. A little bit noisy.
Bottom line Many users ignore low cost scanners because they think, how can such a cheap product produce anything worthwhile? Well, things have changed, and as technology improves, less expensive products are more advanced. Epson proves this point with the Epson P...
80%
Brand Image Product code Product Stock Price from
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B185032 Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V350 Photo Epson Perfection V350 Photo
(show image)
B11B185031CX Epson Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B185033 Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)