location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 1640SU

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection 1640SU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B126051GA
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Perfection 1640SU :
The long product name of Epson Perfection 1640SU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Two professionals for all events: Highest scan perfection with 1600 x 3200 dpi in every environment.
More>>>
Epson Perfection 1640SU:
The official description of Epson Perfection 1640SU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Epson Perfection 1640U with USB and SCSI interface is available in two versions. As a standard version and as an office version with additional single sheet feeder for efficient scanning of up to 30 pages at the touch of a button. Whether for discerning home users or for support in the office - you always get the highest quality with the least effort at an excellent price-performance ratio.
2 for all: Epson Perfection 1640SU and Epson Perfection 1640U Office
Unbeatable 1600 x 3200 dpi optical resolution
Unique double CCD technology
SCSI and USB interface
Excellent 24 bit internal and external color intensity
Great speed
Simple operation with triple push-button technology (start, scan, copy)
Optional slide display or single sheet feeder
For PC and Mac users
Optimal price-performance ratio
1-year manufacturer's guarantee with carry-in service, optional 3-year Epson Coverplus on-site or carry-in guarantee

Short summary description Epson Perfection 1640SU:
This short summary of the Epson Perfection 1640SU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 1640SU, 2 g

Long summary description Epson Perfection 1640SU:
This is an auto-generated long summary of Epson Perfection 1640SU based on the first three specs of the first five spec groups.

Epson Perfection 1640SU. Weight: 2 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:15
Uk has collected 2 expert reviews for Epson Perfection 1640SU and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-15 00:57:15
Although its relatively expensive and missing one or two features, the Perfection 1640SU delivers high-quality scans.
73%