location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D110 40 digits RS-232 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B133704
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2019 10:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D110 40 digits RS-232 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 690 cd/m²
  • - Mean time between failures (MTBF): 20000 h
  • - Interface: RS-232
  • - Power source type: DC, USB 5 W
Long product name Epson DM-D110 40 digits RS-232 White :
The long product name of Epson DM-D110 40 digits RS-232 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128 x 12, 95 Alphanumeric, 37 International, 690 cd/m², RS-232
More>>>
Epson DM-D110 40 digits RS-232 White:
The official description of Epson DM-D110 40 digits RS-232 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2x20 character format dot-matrix panel gives the DM-D series ample power to convey your message. The wide viewing angle of the vacuum-fluorescent panel and the clear display, plus a tilt and swivel head that can be adjusted to any position make these displays supremely easy to read. In addition, the high-speed data transfer rate of up to 115200 bps enables speedy display of information while the built-in flash memory supports extensive fonts.

Short summary description Epson DM-D110 40 digits RS-232 White:
This short summary of the Epson DM-D110 40 digits RS-232 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D110, 2 lines, 40 digits, 5 x 7 dot, 5.2 mm, 690 cd/m², 48°

Long summary description Epson DM-D110 40 digits RS-232 White:
This is an auto-generated long summary of Epson DM-D110 40 digits RS-232 White based on the first three specs of the first five spec groups.

Epson DM-D110. Display number of lines: 2 lines, Display digits: 40 digits, Digit size (W x H): 5 x 7 dot. Product colour: White, Mean time between failures (MTBF): 20000 h, Country of origin: Taiwan. Interface: RS-232. Power source type: DC, USB, Power consumption (typical): 5 W. Width: 165 mm, Depth: 50.5 mm, Height: 69 mm

Display
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
5 x 7 dot
Digit pitch
5.2 mm
Display brightness
690 cd/m²
Viewing angle
48°
Display illumination
Green
Display size (HxV)
128 x 12 mm
Features
Product colour
White
Mean time between failures (MTBF)
20000 h
Country of origin
Taiwan
Ports & interfaces
Interface *
RS-232
Power
Power source type
DC, USB
Power consumption (typical)
5 W
Weight & dimensions
Width
165 mm
Weight & dimensions
Depth
50.5 mm
Height
69 mm
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Package width
185 mm
Package depth
312 mm
Package height
90 mm
Package weight
695 g
Logistics data
Products per pallet
200 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.85 m
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
30 pc(s)
Products per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.85 m