location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enterasys Check ‘Enterasys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9360301-10M
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Enterasys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enterasys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:52:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable :
The long product name of Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m
More>>>
Short summary description Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable:
This short summary of the Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable data-sheet is auto-generated and uses the product title and the first six key specs.

Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m, 10 m, Telco

Long summary description Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable:
This is an auto-generated long summary of Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m SCSI cable based on the first three specs of the first five spec groups.

Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 10m. Cable length: 10 m, Connector 2: Telco

Brand Image Product code Product Stock Price from
Enterasys

Enterasys UTP Patch cable Cat5, 1x Telco, 1x Telco, 3m SCSI cable
(show image)
9360305-3M UTP Patch cable Cat5, 1x Telco, 1x Telco, 3m 0.00
(excl. VAT)
0 (incl. VAT)