location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EnGenius Check ‘EnGenius’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENSTATIONAC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713361934636 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘EnGenius’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EnGenius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 08:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna White
  • - 19 dBi
  • - 5 GHz
Long product name EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA) :
The long product name of EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19dBi 5GHz, 856Mbps, 2x 10/100/1000 BASE-T Ethernet, 802.11ac/a/n, 802.3at/af, IP55, 8 SSIDs
More>>>
EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA):
The official description of EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPE 802.11a/n 5GHz 300MbpsAC866 5GHz Ulta Long Range CPE Solution
- True AC AC 866Mbps speed for carry heavy traffic service
- Built-in 19dBi high gain antenna for long range transmission
- Compliance with 802.3at/Proprietary 48V-54V PoE input
- Supply 802.3af power source via the 2nd LAN Port
- IP55-rated enclosure for operatin gunder rogued environment
- Superior 4K UHC video or multiple IP surveillances delivering over wireless transmission
- Isolate varied application via Virtual LAN (VLAN)
- Manage and monitor from a single page without additional tools
- SNMP V1/V2c/V3, MIBI/II supported
- Securable WEP/WPA/WPA2/WPA Enterprise wireless encryption

Short summary description EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA):
This short summary of the EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA) data-sheet is auto-generated and uses the product title and the first six key specs.

EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA), 19 dBi, 5 GHz, IEEE 802.3af, IEEE 802.3at, 5 dBi, 19 dBi, Directional antenna

Long summary description EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA):
This is an auto-generated long summary of EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA) based on the first three specs of the first five spec groups.

EnGenius EnStationAC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 19dBi directional antenna 30° 2GbE PoE.at-in PoE.af-out EnJet (TDMA). Antenna gain level (max): 19 dBi, Frequency band: 5 GHz, Networking standards: IEEE 802.3af, IEEE 802.3at. Antenna type: Directional antenna, International Protection (IP) code: IP55, Product colour: White. Height: 38 mm, Diameter: 19 cm

Performance
Frequency band *
5 GHz
Networking standards
IEEE 802.3af, IEEE 802.3at
Gain
5 dBi
Antenna gain (5 GHz)
19 dBi
Antenna gain level (max) *
19 dBi
Features
Antenna type *
Directional antenna
International Protection (IP) code
IP55
Product colour
White
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-30 - 80 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Height
38 mm
Diameter
19 cm
Logistics data
Harmonized System (HS) code
85177100
Country Distributor
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)
United States 1 distributor(s)