location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EnGenius Check ‘EnGenius’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENS500EXT-AC (EnJet) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713361934599 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘EnGenius’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EnGenius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:25
The date of the most recent change of this product data-sheet in Icecat.
EnGenius ENS500EXT-AC (EnJet) user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 GHz
  • - Maximum data transfer rate: 867 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11n
  • - 802.1x RADIUS
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 Detachable antenna
Long product name EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA) :
The long product name of EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Access Point, 867 Mbps, 5GHz, 23 dBm, 6.3W, IP55, 290 g
More>>>
EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA):
The official description of EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ENS500EXT-AC offers accelerated speeds up to 30% faster than 11ac Wave 1 3x3 APs reaching 867 Mbps on 5 GHz. EnTurbo provides increased user device capacities, and improved connection reliability at exceptional pricing that makes next generation, business-class Wi-Fi affordably accessible.
Quad-Core CPU, 717 MHz “Turbo Engine”
802.11ac 2x2 Wave 2 MU-MIMO
Beamforming Optimizes Antenna Signal, Reception & Reliability for Clients
(2) Detachable 5 dBi SMA Antennas
High 23 dBm Transmit Power Extends Wi-Fi Outdoors
IP55-Rated Weatherproof & Dustproof Housing

Short summary description EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA):
This short summary of the EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA) data-sheet is auto-generated and uses the product title and the first six key specs.

EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA), 867 Mbit/s, 10,100,1000 Mbit/s, 5 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11n, 16-QAM, 64-QAM, 256-QAM, BPSK, QPSK, Tagged VLAN

Long summary description EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA):
This is an auto-generated long summary of EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA) based on the first three specs of the first five spec groups.

EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA). Maximum data transfer rate: 867 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 5 GHz. Security algorithms: 802.1x RADIUS. Power consumption (max): 6.3 W. Placement: Wall, Product colour: White, International Protection (IP) code: IP55. Antenna direction type: Omni-directional, Antenna features: Detachable antenna, Antenna gain level (max): 5 dBi

Features
2.4 GHz *
No
5 GHz *
Yes
Maximum data transfer rate *
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11n
Automatic channel selection
Yes
Modulation
16-QAM, 64-QAM, 256-QAM, BPSK, QPSK
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Operating modes
Access Point (AP),Client Bridge,WDS
Quality of Service (QoS) support
Yes
Transmitting power
23 dBmW
Security
Security algorithms *
802.1x RADIUS
MAC address filtering
Yes
Number of SSID supported
16
Auto Wireless Distribution System (WDS)
Yes
Remote Authentication Dial-In User Service (RADIUS)
Yes
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Power
Power over Ethernet (PoE) *
Yes
Power consumption (max)
6.3 W
Design
Placement *
Wall
Product colour *
White
International Protection (IP) code
IP55
Reset button
Yes
Certification
FCC, CE
Internal
No
Antenna
Antenna direction type
Omni-directional
Antenna features
Detachable antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
100 mm
Depth
185 mm
Height
27 mm
Weight
290 g
Packaging content
AC adapter included
Yes
PoE adapter included
Yes
Mounting kit
Yes
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-30 - 80 °C
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Deutschland 1 distributor(s)
Portugal 1 distributor(s)